Search
Filters

T495D227M006ATE100

Tantalum, MnO2 Tantalum, T495, 220 uF, 20%, 6.3 V, 7343, SMD, MnO2, Molded, Low ESR, 100 mOhms, Height Max = 3.1mm
Manufacturer: Kemet
rohs
Rated 5/5 based on 1 customer reviews
Availability: 882 In Stock
Kemet T495D227M006ATE100 is available at WIN SOURCE. Please review product page below for detailed information, including T495D227M006ATE100 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for T495D227M006ATE100 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer Kemet
Series T495
Packaging Reel - TR
Capacitance 220μF
Tolerance ±20%
Voltage Rating DC 6.3V
Type Molded
ESR (Equivalent Series Resistance) 100 mOhm
Operating Temperature Range -55°C ~ 125°C
Lifetime @ Temp. 2000 Hrs @ 85°C
Mounting SMD
Package 2917 (7343 Metric)
Size 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum) 0.122" (3.10mm)
Manufacturer Size Code D
Features General
Win Source Part Number 1263466-T495D227M006ATE100
Manufacturer Homepage www.kemet.com
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
Categories Capacitors
Manufacturer Kemet
Series T495
Packaging Reel - TR
Capacitance 220μF
Tolerance ±20%
Voltage Rating DC 6.3V
Type Molded
ESR (Equivalent Series Resistance) 100 mOhm
Operating Temperature Range -55°C ~ 125°C
Lifetime @ Temp. 2000 Hrs @ 85°C
Mounting SMD
Package 2917 (7343 Metric)
Size 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum) 0.122" (3.10mm)
Manufacturer Size Code D
Features General
Win Source Part Number 1263466-T495D227M006ATE100
Manufacturer Homepage www.kemet.com
Storage Condition Dry storage cabinet & Humidity protection package
T495D227M006ATE100 Price

T495D227M006ATE100 Datasheet
T495D227M006ATE100 Application

T495D227M006ATE100 Replacement
T495D227M006ATE100 Pdf

T495D227M006ATE100 Pinout
T495D227M006ATE100 Image

T495D227M006ATE100 Picture
T495D227M006ATE100 In Stock

T495D227M006ATE100 Distributor
T495D227M006ATE100 Tantalum Capacitors