Search
Filters

T495X337K010ATE035

Tantalum, MnO2 Tantalum, T495, 330 uF, 10%, 10 V, 7343, SMD, MnO2, Molded, Low ESR, 35 mOhms, Height Max = 4.3mm
Manufacturer: Kemet
rohs
Rated 5/5 based on 1 customer reviews
Availability: 236 In Stock
Kemet T495X337K010ATE035 is available at WIN SOURCE. Please review product page below for detailed information, including T495X337K010ATE035 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for T495X337K010ATE035 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer Kemet
Series T495
Packaging Reel - TR
Capacitance 330μF
Tolerance ±10%
Voltage Rating DC 10V
Type Molded
ESR (Equivalent Series Resistance) 35 mOhm
Operating Temperature Range -55°C ~ 125°C
Lifetime @ Temp. 2000 Hrs @ 85°C
Mounting SMD
Package 2917 (7343 Metric)
Size 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum) 0.169" (4.30mm)
Manufacturer Size Code X
Features General
Win Source Part Number 1263468-T495X337K010ATE035
Manufacturer Homepage www.kemet.com
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
Categories Capacitors
Manufacturer Kemet
Series T495
Packaging Reel - TR
Capacitance 330μF
Tolerance ±10%
Voltage Rating DC 10V
Type Molded
ESR (Equivalent Series Resistance) 35 mOhm
Operating Temperature Range -55°C ~ 125°C
Lifetime @ Temp. 2000 Hrs @ 85°C
Mounting SMD
Package 2917 (7343 Metric)
Size 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum) 0.169" (4.30mm)
Manufacturer Size Code X
Features General
Win Source Part Number 1263468-T495X337K010ATE035
Manufacturer Homepage www.kemet.com
Storage Condition Dry storage cabinet & Humidity protection package
T495X337K010ATE035 Price

T495X337K010ATE035 Datasheet
T495X337K010ATE035 Application

T495X337K010ATE035 Replacement
T495X337K010ATE035 Pdf

T495X337K010ATE035 Pinout
T495X337K010ATE035 Image

T495X337K010ATE035 Picture
T495X337K010ATE035 In Stock

T495X337K010ATE035 Distributor
T495X337K010ATE035 Tantalum Capacitors

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 60KB FLASH 32LQFP
2500
TRANS NPN 45V 0.5A SOT23
276704
FemtoClock Crystal-to-LVCMOS/LVTTL
4128
LOW-VOLTAGE 10-BIT FET BUS SWITCH
10