Search
Filters

T520V477M2R5ATE006

Part No : T520V477M2R5ATE006
Manufacturer : Kemet
Catalog : Tantalum - Polymer Capacitors
Description : Tantalum, Polymer Tantalum, T520, 470 uF, 20%, 2.5 V, 7343, SMD, Polymer, Molded, Low Profile/ESR, NonCombustible, 6mOhms, 1.9mm
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 650 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer Kemet
Series KO-CAP T520
Packaging Reel - TR
Capacitance 470μF
Tolerance ±20%
Voltage Rating DC 2.5V
Type Molded
ESR (Equivalent Series Resistance) 6 mOhm
Operating Temperature Range -55°C ~ 105°C
Lifetime @ Temp. 2000 Hrs @ 105°C
Mounting SMD
Package 2917 (7343 Metric)
Size 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum) 0.075" (1.90mm)
Manufacturer Size Code V
Features General
Win Source Part Number 1263488-T520V477M2R5ATE006
Manufacturer Homepage www.kemet.com
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Limited
Family Name T520
Introduction Date October 11, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
NTP477M2.5TRV(6)F; 2R5TPD470M6; 2R5TPF470M6L;  
Kemet T520V477M2R5ATE006 is available at WIN SOURCE. Please review product page below for detailed information, including T520V477M2R5ATE006 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for T520V477M2R5ATE006 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer Kemet
Series KO-CAP T520
Packaging Reel - TR
Capacitance 470μF
Tolerance ±20%
Voltage Rating DC 2.5V
Type Molded
ESR (Equivalent Series Resistance) 6 mOhm
Operating Temperature Range -55°C ~ 105°C
Lifetime @ Temp. 2000 Hrs @ 105°C
Mounting SMD
Package 2917 (7343 Metric)
Size 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum) 0.075" (1.90mm)
Manufacturer Size Code V
Features General
Win Source Part Number 1263488-T520V477M2R5ATE006
Manufacturer Homepage www.kemet.com
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Limited
Family Name T520
Introduction Date October 11, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
NTP477M2.5TRV(6)F; 2R5TPD470M6; 2R5TPF470M6L;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for T520V477M2R5ATE006
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
T520V477M2R5ATE006 Price

T520V477M2R5ATE006 Datasheet
T520V477M2R5ATE006 Application

T520V477M2R5ATE006 Replacement
T520V477M2R5ATE006 Pdf

T520V477M2R5ATE006 Pinout
T520V477M2R5ATE006 Image

T520V477M2R5ATE006 Picture
T520V477M2R5ATE006 In Stock

T520V477M2R5ATE006 Distributor
T520V477M2R5ATE006 Tantalum - Polymer Capacitors

Image
Mfr.Part No
Description
Stock
2.7V, 650μA, 55MHz, Rail-to-Rail Input and Output Amplifiers with Shutdown Option
1
High-Speed CMOS Logic 8-Stage Shift and Store Bus Register, Three-State
3
4A, 4MHz, Monolithic Synchronous Step-Down Regulator with Tracking
471
IC REG LDO 5V 0.8A TO220-3
45
Infrared Remote Control Encoder
19
TVS DIODE 5VWM 14VC SOT323
4460