Search
Filters

ES2211N100K502NTM

CAP CER 10PF 5KV C0G/NP0 2211
Manufacturer: Knowles Novacap
Availability: 20,000 In Stock
Knowles Novacap ES2211N100K502NTM is available at WIN SOURCE. Please review product page below for detailed information, including ES2211N100K502NTM price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ES2211N100K502NTM to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Categories Capacitors
Manufacturer Knowles Novacap
Packaging Reel - TR
Status Active
Capacitance 10pF
Tolerance ±10%
Voltage Rating 5000V (5kV)
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Ratings X1, Y2
Applications Safety
Mounting Surface Mount, MLCC
Dimension 0.220" L x 0.110" W (5.58mm x 2.79mm)
Thickness (Max) 0.110" (2.79mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1001051-ES2211N100K502NTM
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Capacitors
Manufacturer Knowles Novacap
Packaging Reel - TR
Status Active
Capacitance 10pF
Tolerance ±10%
Voltage Rating 5000V (5kV)
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Ratings X1, Y2
Applications Safety
Mounting Surface Mount, MLCC
Dimension 0.220" L x 0.110" W (5.58mm x 2.79mm)
Thickness (Max) 0.110" (2.79mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1001051-ES2211N100K502NTM
ES2211N100K502NTM Price

ES2211N100K502NTM Datasheet
ES2211N100K502NTM Application

ES2211N100K502NTM Replacement
ES2211N100K502NTM Pdf

ES2211N100K502NTM Pinout
ES2211N100K502NTM Image

ES2211N100K502NTM Picture
ES2211N100K502NTM In Stock

ES2211N100K502NTM Distributor
ES2211N100K502NTM Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
FUSE RESETTABLE 750MA 13.2V 1812
21151
IC MCU 8BIT 4KB FLASH 20SOIC
15730
MOSFET N-CH 900V 4.2A I2PAK
344
Low-Dropout, 500mA Linear Regulator with Reset
4004
IC D-TYPE POS TRG SNGL 20SOIC
2849