The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SPH0641LU4H-1

Part No SPH0641LU4H-1
Manufacturer Knowles
Catalog Microphones
Description MIC MEMS DIGITAL PDM OMNI -26DB
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
Pricing & Ordering $1.592 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
23+
$2.2120
$50.876
56+
$1.8150
$101.640
86+
$1.7590
$151.274
118+
$1.7020
$200.836
152+
$1.6450
$250.040
204+
$1.4750
$300.900
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 15,600 pieces
MOQ: 23 pcs
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
Categories Audio Products
Manufacturer Knowles
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 100Hz to 80kHz
Sensitivity -26dB ±1dB @ 94dB SPL
S/N Ratio 64.3dB
Voltage Range 1.62 to 3.6V
Operating Supply Current 1mA
Port Location Bottom
Termination Solder Pads
Height (Max) 0.043" (1.10mm)
Shape Rectangular
Win Source Part Number 1101561-SPH0641LU4H-1
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Quantity per package 5,900

Description

The SPH0641LU4H-1 is a digital MEMS microphone manufactured by Knowles. It features a medium level of popularity and a 55 percent fake threat in the open market. The supply and demand status is balanced. This MEMS microphone is designed to convert sound waves into electrical signals. It is commonly used in audio applications, such as smartphones, tablets, and laptops. The SPH0641LU4H-1 has an omnidirectional direction, a sensitivity of -26dB ±1dB at 94dB SPL, and a signal-to-noise ratio of 64.3dB. It operates with a voltage range of 1.62 to 3.6V and consumes 1mA of operating supply current.