Search
Filters

RN732ATTD8200B25

Part No : RN732ATTD8200B25
Manufacturer : KOA Speer
Catalog : Chip Resistor - Surface Mount
Description : RESISTOR THIN FILM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 18,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer KOA Speer Electronics, Inc.
Packaging Reel
Resistance 820 Ohms
Tolerance ±0.1%
Power (Watts) 0.1W, 1/10W
Composition Thin Film
Features Moisture Resistant
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Manufacturer Package 0805 (2012 Metric)
Supplier Device Package 0805
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Maximum) 0.024" (0.60mm)
Number of Terminations 2
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Balance
Win Source Part Number 801933-RN732ATTD8200B25
KOA Speer RN732ATTD8200B25 is available at WIN SOURCE. Please review product page below for detailed information, including RN732ATTD8200B25 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for RN732ATTD8200B25 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer KOA Speer Electronics, Inc.
Packaging Reel
Resistance 820 Ohms
Tolerance ±0.1%
Power (Watts) 0.1W, 1/10W
Composition Thin Film
Features Moisture Resistant
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Manufacturer Package 0805 (2012 Metric)
Supplier Device Package 0805
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Maximum) 0.024" (0.60mm)
Number of Terminations 2
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Balance
Win Source Part Number 801933-RN732ATTD8200B25
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RN732ATTD8200B25
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
RN732ATTD8200B25 Price

RN732ATTD8200B25 Datasheet
RN732ATTD8200B25 Application

RN732ATTD8200B25 Replacement
RN732ATTD8200B25 Pdf

RN732ATTD8200B25 Pinout
RN732ATTD8200B25 Image

RN732ATTD8200B25 Picture
RN732ATTD8200B25 In Stock

RN732ATTD8200B25 Distributor
RN732ATTD8200B25 Chip Resistor - Surface Mount

Image
Mfr.Part No
Description
Stock
3.0 A, Very Low-Dropout (VLDO) Fast Transient Response Regulator series
407
IC REG LDO ADJ 0.2A 8DFN
400
isc Silicon NPN Power Transistor
5
HIGH VOLTAGE HALF-BRIDGE
117
IC MCU 8BIT 16KB FLASH 32LQFP
100
IC FPGA 171 I/O 208QFP
30
RECT BRIDGE 500MA 400V 4HD DIP
160
THYRISTOR 600V 4A SOT82 / SCR 600V 4A(RMS) 38A 3-Pin SIP Rail
40

Top Sellers