Search
Filters

KLDX-SMT2-0202-ATR

Part No : KLDX-SMT2-0202-ATR
Manufacturer : Kycon, Inc.
Catalog : Barrel - Power Connectors
Description : CONN PWR JACK 2X5.5MM SMT
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
€1.351
€54.044
85+
€1.144
€97.244
135+
€1.109
€149.766
180+
€1.075
€193.447
235+
€1.040
€244.409
310+
€0.936
€290.171
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,024 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Manufacturer Kycon, Inc.
Packaging Reel
Connector Type Jack
Gender Male
Industry Recognized Mating Diameter 2.00mm ID (0.079"), 5.50mm OD (0.217")
Actual Diameter 0.079" (2.00mm ID), 0.256" (6.50mm OD)
Number of Positions/Contacts 2 Conductors, 3 Contacts
Internal Switch(s) Single Switch, Normally Closed
Mounting Style Surface Mount, Right Angle
Termination Solder
Shielding Unshielded
Features Board Guide
Voltage - Rated 24VDC
Current Rating (Amps) 3.5A
Material Flammability Rating UL94 V-0
Contact Material - Plating Silver
Temperature Range - Operating -25°C ~ 65°C
Housing Material Liquid Crystal Polymer (LCP)
Contact Material Brass, Phosphor Bronze
Body Color Black
Manufacturer Pack Quantity 350
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Win Source Part Number 808354-KLDX-SMT2-0202-ATR
Kycon, Inc. KLDX-SMT2-0202-ATR is available at WIN SOURCE. Please review product page below for detailed information, including KLDX-SMT2-0202-ATR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for KLDX-SMT2-0202-ATR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer Kycon, Inc.
Packaging Reel
Connector Type Jack
Gender Male
Industry Recognized Mating Diameter 2.00mm ID (0.079"), 5.50mm OD (0.217")
Actual Diameter 0.079" (2.00mm ID), 0.256" (6.50mm OD)
Number of Positions/Contacts 2 Conductors, 3 Contacts
Internal Switch(s) Single Switch, Normally Closed
Mounting Style Surface Mount, Right Angle
Termination Solder
Shielding Unshielded
Features Board Guide
Voltage - Rated 24VDC
Current Rating (Amps) 3.5A
Material Flammability Rating UL94 V-0
Contact Material - Plating Silver
Temperature Range - Operating -25°C ~ 65°C
Housing Material Liquid Crystal Polymer (LCP)
Contact Material Brass, Phosphor Bronze
Body Color Black
Manufacturer Pack Quantity 350
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Win Source Part Number 808354-KLDX-SMT2-0202-ATR
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for KLDX-SMT2-0202-ATR
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
KLDX-SMT2-0202-ATR Price

KLDX-SMT2-0202-ATR Datasheet
KLDX-SMT2-0202-ATR Application

KLDX-SMT2-0202-ATR Replacement
KLDX-SMT2-0202-ATR Pdf

KLDX-SMT2-0202-ATR Pinout
KLDX-SMT2-0202-ATR Image

KLDX-SMT2-0202-ATR Picture
KLDX-SMT2-0202-ATR In Stock

KLDX-SMT2-0202-ATR Distributor
KLDX-SMT2-0202-ATR Barrel - Power Connectors

Image
Mfr.Part No
Description
Stock
CONN HEADER 24POS 3MM VERT TIN
57
THERM NTC 220KOHM 4500K 0402 / NTC Thermistors
519
MOSFET P-CH 20V 2.2A 6DSBGA
1269
L-Band Medium & High Power GaAs FET
TRANS 2NPN PREBIAS 0.1W ES6
297

Top Sellers