Search
Filters

HZ0603B112R-10

Part No : HZ0603B112R-10
Catalog : Ferrite Beads and Chips
Description : FERRITE BEAD 1.1 KOHM 0603 1LN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Filters
Manufacturer Laird-Signal Integrity Products
Packaging Reel - TR
Status Active
Number of Lines 1
Impedance @ Frequency 1.1 kOhm @ 100MHz
Current Rating (Max) 200mA
DC Resistance (DCR) (Max) 800 mOhm
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.037" (0.95mm)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Win Source Part Number 1044408-HZ0603B112R-10
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Laird-Signal Integrity Products HZ0603B112R-10 is available at WIN SOURCE. Please review product page below for detailed information, including HZ0603B112R-10 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for HZ0603B112R-10 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Filters
Manufacturer Laird-Signal Integrity Products
Packaging Reel - TR
Status Active
Number of Lines 1
Impedance @ Frequency 1.1 kOhm @ 100MHz
Current Rating (Max) 200mA
DC Resistance (DCR) (Max) 800 mOhm
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.037" (0.95mm)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Win Source Part Number 1044408-HZ0603B112R-10
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HZ0603B112R-10
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
HZ0603B112R-10 Price

HZ0603B112R-10 Datasheet
HZ0603B112R-10 Application

HZ0603B112R-10 Replacement
HZ0603B112R-10 Pdf

HZ0603B112R-10 Pinout
HZ0603B112R-10 Image

HZ0603B112R-10 Picture
HZ0603B112R-10 In Stock

HZ0603B112R-10 Distributor
HZ0603B112R-10 Ferrite Beads and Chips

Image
Mfr.Part No
Description
Stock
Rail-to-Rail, High Output Current Amplifier | IC OPAMP VFB 2 CIRCUIT 8SOIC
IC OPAMP JFET 16MHZ RRO 8SOIC
1405
IC EEPROM 8KBIT 400KHZ 8TSSOP
250
CMC 10A 2LN 550 OHM SMD
566
Universal DC/DC Converter
699
TRANS PREBIAS NPN 0.15W VESM
137
MOSFET N-CH 100V 8A 8-SO
94
CONN RECEPT RT/A 2MM 192POS 30AU
180
Very Low Power/Voltage CMOS SRAM

Top Sellers