Search
Filters

GPSD4503P

Part No :
GPSD4503P
Manufacturer :
Catalog :
RF Antennas
Description :
ANT GPS STD AVL 450-470MHZ 3.5"
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories RF/IF and RFID
Manufacturer Laird Technologies IAS
Packaging Bulk
Status Active
Frequency Group UHF (300 MHz to 1 GHz), UHF (1 GHz to 2 GHz)
Frequency (Center/Band) 460MHz, 1.575GHz
Frequency Range 450MHz to 470MHz, 1.573GHz to 1.5787GHz
Antenna Type Dome
Number of Bands 2
VSWR 2
Gain 3dBi
Maximum Power Dissipation 100W
Termination Cable (5.2M) - TNC Male (1), SMB Female (1)
Mounting Panel Mount
Height (Max) 3.504" (89.00mm)
Applications GPS
Win Source Part Number 1095005-GPSD4503P
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
The GPSD4503P is defined as RF Antennas ,included in RF/IF and RFID group. The designer and manufactured of GPSD4503P is Laird Technologies IAS. It is available in WIN SOURCE PHI warehouse. The storage code of GPSD4503P is 511734. More detailed data for GPSD4503P, feel free to contact us.
Products specifications
ECAD Module
Categories RF/IF and RFID
Manufacturer Laird Technologies IAS
Packaging Bulk
Status Active
Frequency Group UHF (300 MHz to 1 GHz), UHF (1 GHz to 2 GHz)
Frequency (Center/Band) 460MHz, 1.575GHz
Frequency Range 450MHz to 470MHz, 1.573GHz to 1.5787GHz
Antenna Type Dome
Number of Bands 2
VSWR 2
Gain 3dBi
Maximum Power Dissipation 100W
Termination Cable (5.2M) - TNC Male (1), SMB Female (1)
Mounting Panel Mount
Height (Max) 3.504" (89.00mm)
Applications GPS
Win Source Part Number 1095005-GPSD4503P
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for GPSD4503P
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
GPSD4503P Price

GPSD4503P Datasheet
GPSD4503P Application

GPSD4503P Replacement
GPSD4503P Pdf

GPSD4503P Pinout
GPSD4503P Image

GPSD4503P Picture
GPSD4503P In Stock

GPSD4503P Distributor
GPSD4503P RF Antennas

Image
Mfr.Part No
Description
Stock
RES SMD 680 OHM 5% 1/3W 1206
500
IC MCU 32BIT 512KB FLASH 100LQFP
84
FERRITE BEAD 120 OHM 0805 1LN / Ferrite Beads Multi-Layer 120Ohm 25% 100MHz 0.3A 0.3Ohm DCR 0805 T/R
14
Fully Functional SWIFT Module Single-Device: 5 V/3.3 V Input DSP Compatible
Quad D-type flip-flop with reset; positive-edge trigger
140

Top Sellers