Search
Filters

ICE40LP1K-CM49TR

Part No : ICE40LP1K-CM49TR
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 35 I/O 49UCBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,705 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Lattice Semiconductor Corporation
Status Active
Number of LABs/CLBs 160
Number of Logic Elements/Cells 1280
Total RAM Bits 65536
Number of I/O 35
Supply Voltage - Operating 1.14 V to 1.26 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 49-UCBGA (3x3)
Win Source Part Number 1044461-ICE40LP1K-CM49TR
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
The ICE40LP1K-CM49TR, from Lattice Semiconductor Corporation, is an embedded FPGAs with 160 and 35 I/O. It contains 1280 logic cells/elements. The total number of RAM bits is 65536. The ICE40LP1K-CM49TR operates with a 1.14 V to 1.26 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 49-UCBGA (3x3) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Lattice Semiconductor Corporation
Status Active
Number of LABs/CLBs 160
Number of Logic Elements/Cells 1280
Total RAM Bits 65536
Number of I/O 35
Supply Voltage - Operating 1.14 V to 1.26 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 49-UCBGA (3x3)
Win Source Part Number 1044461-ICE40LP1K-CM49TR
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ICE40LP1K-CM49TR
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
ICE40LP1K-CM49TR Price

ICE40LP1K-CM49TR Datasheet
ICE40LP1K-CM49TR Application

ICE40LP1K-CM49TR Replacement
ICE40LP1K-CM49TR Pdf

ICE40LP1K-CM49TR Pinout
ICE40LP1K-CM49TR Image

ICE40LP1K-CM49TR Picture
ICE40LP1K-CM49TR In Stock

ICE40LP1K-CM49TR Distributor
ICE40LP1K-CM49TR Embedded - FPGAs(Field Programmable GateArray)

Top Sellers