The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ISPLSI 5512VA-100LQ208

Part No ISPLSI 5512VA-100LQ208
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 512MC 10NS 208QFP
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
Categories Integrated Circuits (ICs)
Manufacturer Lattice Semiconductor Corporation
Series ispLSI 5000VA
Packaging Tray
Part Status Obsolete(EOL)
Programmable Type In System Programmable
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 3 V ~ 3.6 V
Number of Logic Elements/Blocks 16
Number of Macrocells 512
Number of Gates 24000
Number of I/O 144
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 208-BFQFP
Manufacturer Package 208-PQFP (28x28)
Win Source Part Number 777573-ISPLSI 5512VA-100LQ208
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited

Description

The Lattice Semiconductor Corporation ispLSI 5512VA-100LQ208 is an obsolete (EOL) in-system programmable integrated circuit with 24000 gates and 16 logic elements/blocks. It has a delay time tpd(1) max of 10.0ns and operates at a voltage supply of 3 V to 3.6 V. This device has 144 I/O and 512 macrocells. The operating temperature range is 0°C to 70°C (TA) and it comes in a 208-BFQFP package. It is mounted using SMD technology. The ispLSI 5000VA series is known for its programmable logic devices that offer high-density, low-power, and high-performance features. The device is suitable for applications such as automotive, consumer electronics, industrial, and medical.