The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LC5256MC-4FN256C

Part No LC5256MC-4FN256C
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 256MC 4NS 256FPBGA
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
Pricing & Ordering $15.721 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
2+
$27.5800
$55.160
5+
$22.6300
$113.150
7+
$21.9220
$153.454
10+
$21.2150
$212.150
13+
$20.5080
$266.604
17+
$18.3870
$312.579
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 4,000 pieces
MOQ: 2 pcs
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
Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Lattice Semiconductor Corporation
Series ispXPLD® 5000
Package Bulk
Product Status Active
Programmable Not Verified
Programmable Type In System Programmable
Delay Time tpd(1) Max 4 ns
Voltage Supply - Internal 1.65V ~ 1.95V
Number of Logic Elements/Blocks 8
Number of Macrocells 256
Number of I/O 141
Temperature Range - Operating 0°C ~ 90°C (TJ)
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-FPBGA (17x17)
Standard Package 3 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 612790-LC5256MC-4FN256C
Fake Threat In the Open Market 53pct.

Description

The LC5256MC-4FN256C is a complex programmable logic device (CPLD) from the ispXPLD® 5000 series. It is designed for embedded applications that require high-speed and versatile logic functions. With 141 I/O pins, this CPLD offers extensive connectivity options. The LC5256MC-4FN256C comes in a 256-BGA package, making it suitable for surface mount applications. It operates at a voltage range of 1.65V to 1.95V, ensuring compatibility with various power sources. This CPLD features 8 logic elements/blocks and 256 macrocells, providing ample resources for implementing complex logic circuits. Manufactured by Lattice Semiconductor Corporation, the LC5256MC-4FN256C is a reliable and efficient solution for a wide range of embedded systems and electronic devices. Its programmable nature allows for flexibility in design and customization. With its high performance and versatile features, the LC5256MC-4FN256C is an ideal choice for applications that require advanced programmable logic capabilities.