The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

M4A3-32/32-7VC

Part No M4A3-32/32-7VC
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 7.5NS 44TQFP
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
Pricing & Ordering $1.177 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
35+
$1.5730
$55.055
80+
$1.2910
$103.280
120+
$1.2500
$150.000
170+
$1.2100
$205.700
215+
$1.1700
$251.550
290+
$1.0490
$304.210
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,410 pieces
MOQ: 35 pcs
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
Manufacturer Lattice Semiconductor Corporation
Packaging Tray
Status Obsolete(EOL)
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.5ns
Voltage Supply - Internal 3 V to 3.6 V
Number of Macrocells 32
Number of I/O 32
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 44-TQFP (10x10)
Win Source Part Number 1065219-M4A3-32/32-7VC
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance

Description

The M4A3-32/32-7VC is a programmable logic device (PLD) manufactured by Lattice Semiconductor Corporation. This device is used in a wide range of electronic applications and has a limited supply and demand status. The M4A3-32/32-7VC is in-system programmable and has a delay time tpd(1) max of 7.5ns. The device has 32 macrocells and operates on a voltage supply of 3V to 3.6V. The M4A3-32/32-7VC has a fake threat of 40% in the open market and is packaged in a tray. The device is manufactured by Lattice Semiconductor Corporation and has a popularity of medium.