BXRA-C0361-00000

Part No :
BXRA-C0361-00000
Manufacturer :
Catalog :
LED Lighting - COBs,Engines,Modules
Description :
LED ARRAY COOL WHITE 360LM
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
1+
$83.3960
$83.396
2+
$81.0000
$162.000
3+
$78.6030
$235.809
4+
$76.2070
$304.828
5+
$69.0180
$345.090
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 8 pieces
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
Categories Optoelectronics
Manufacturer Bridgelux
Packaging Tube/Rail
Status Obsolete(EOL)
Type Chip On Board (COB)
Color White, Cool
CCT (K) 5600K
Configuration Square
Current - Test 350mA
Forward Voltage 13.2V
Current - Max 600mA
CRI (Color Rendering Index) 65 (Typ)
Viewing Angle 120°
Height 3.00mm
Lens Type Domed
Win Source Part Number 201670-BXRA-C0361-00000
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
The BXRA-C0361-00000,offered by Bridgelux factory, is a LED Lighting - COBs,Engines,Modules. It is divided into Optoelectronics category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of BXRA-C0361-00000 is 85636 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
ECAD Module
Categories Optoelectronics
Manufacturer Bridgelux
Packaging Tube/Rail
Status Obsolete(EOL)
Type Chip On Board (COB)
Color White, Cool
CCT (K) 5600K
Configuration Square
Current - Test 350mA
Forward Voltage 13.2V
Current - Max 600mA
CRI (Color Rendering Index) 65 (Typ)
Viewing Angle 120°
Height 3.00mm
Lens Type Domed
Win Source Part Number 201670-BXRA-C0361-00000
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BXRA-C0361-00000
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
BXRA-C0361-00000 Price

BXRA-C0361-00000 Datasheet
BXRA-C0361-00000 Application

BXRA-C0361-00000 Replacement
BXRA-C0361-00000 Pdf

BXRA-C0361-00000 Pinout
BXRA-C0361-00000 Image

BXRA-C0361-00000 Picture
BXRA-C0361-00000 In Stock

BXRA-C0361-00000 Distributor
BXRA-C0361-00000 LED Lighting - COBs,Engines,Modules

Image
Mfr.Part No
Description
Stock
IC AMP MPLEX AMP 16QSOP / High-Speed, Low-Power, Single-Supply, Multichannel, Video Multiplexer-Amplifiers
501
IC MULTIPLEXER 8X1 18SOIC
135
RES ARRAY 7 RES 47K OHM 8SSIP
220
N-Channel Shielded Gate Power Trench MOSFET 80 V, 48 A, 6.5 mΩ
1800
N-CHANNEL ENHANCEMENT MODE
20
IC D-TYPE POS TRG SNGL 20SOIC
44
CRYSTAL 32.0000MHZ 10PF SMD
19760

Top Sellers