Search
Filters

XPEAMB-L1-0000-00201

Part No :
XPEAMB-L1-0000-00201
Manufacturer :
Catalog :
LED Lighting - Color
Description :
LED XLAMP XPE AMBER 590NM 2SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Optoelectronics
Manufacturer Cree Inc.
Packaging Reel - TR
Status Active
Color Amber
Wavelength 590nm (585nm to 595nm)
Current - Test 350mA
Forward Voltage 2.1V
Lumens/Watt @ Current - Test 58 lm/W
Current - Max 500mA
Flux @ Current/Temperature - Test 43 lm (40 lm to 46 lm)
Temperature - Test 25°C
Viewing Angle 130°
Mounting SMD (SMT)
Case / Package SMD
Height - Seated (Max) 0.084" (2.13mm)
Thermal Resistance of Package 10°C/W
Win Source Part Number 214587-XPEAMB-L1-0000-00201
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
The XPEAMB-L1-0000-00201 is defined as LED Lighting - Color ,included in Optoelectronics group. The designer and manufactured of XPEAMB-L1-0000-00201 is Cree Inc.. It is available in WIN SOURCE Shenzhen warehouse. The storage code of XPEAMB-L1-0000-00201 is 410443. More detailed data for XPEAMB-L1-0000-00201, feel free to contact us.
Products specifications
ECAD Module
Categories Optoelectronics
Manufacturer Cree Inc.
Packaging Reel - TR
Status Active
Color Amber
Wavelength 590nm (585nm to 595nm)
Current - Test 350mA
Forward Voltage 2.1V
Lumens/Watt @ Current - Test 58 lm/W
Current - Max 500mA
Flux @ Current/Temperature - Test 43 lm (40 lm to 46 lm)
Temperature - Test 25°C
Viewing Angle 130°
Mounting SMD (SMT)
Case / Package SMD
Height - Seated (Max) 0.084" (2.13mm)
Thermal Resistance of Package 10°C/W
Win Source Part Number 214587-XPEAMB-L1-0000-00201
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for XPEAMB-L1-0000-00201
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
XPEAMB-L1-0000-00201 Price

XPEAMB-L1-0000-00201 Datasheet
XPEAMB-L1-0000-00201 Application

XPEAMB-L1-0000-00201 Replacement
XPEAMB-L1-0000-00201 Pdf

XPEAMB-L1-0000-00201 Pinout
XPEAMB-L1-0000-00201 Image

XPEAMB-L1-0000-00201 Picture
XPEAMB-L1-0000-00201 In Stock

XPEAMB-L1-0000-00201 Distributor
XPEAMB-L1-0000-00201 LED Lighting - Color

Image
Mfr.Part No
Description
Stock
IC RF POWER AMP 960MHZ 16-PFP
56
FUSE CLIP CARTRIDGE 250V 10A PCB / Fuse Blocks and Clips - For 3AG Fuses
646
SCRs 1-70 AMPS NON-SENSITIVE GATE
2
SURFACE MOUNT SCHOTTKY BARRIER DIODE
42
16A Highly Integrated SupIRBuck
18
DGTL ISO 2.5KV GEN PURP 16SOIC
171
BRD MNT PRESSURE SENSORS / Pressure Sensor 0psi to 100psi Gage 4-Pin DIP
5
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
4300
Very Low Dropout/Ultra Low Noise 5 Outputs Voltage Regulator
76

Top Sellers