Search
Filters

HLMP-2655

Part No : HLMP-2655
Manufacturer : Broadcom Limited
Catalog : LEDs - Circuit Board Indicators,Arrays,Light Bars,Bar Graphs
Description : LED LT BAR 8.89X8.89MM SGL HER
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 24 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Quantity per package 320
Supply and Demand Status Limited
Fake Threat In the Open Market 47 pct.
Popularity Medium
Win Source Part Number 016985-HLMP-2655
Mounting Through Hole
Voltage Rating 2V
Lens Style/Size Square with Flat Top, 8.89mm
Millicandela Rating 45mcd
Current 90mA
Configuration Bar - Single, DIP
Wavelength - Peak 634nm
Color Red
Status Active
Packaging Tube/Rail
Manufacturer Broadcom Limited
Categories Optoelectronics
The HLMP-2655 is defined as LEDs - Circuit Board Indicators,Arrays,Light Bars,Bar Graphs ,included in Optoelectronics group. The designer and manufactured of HLMP-2655 is Broadcom Limited. It is available in WIN SOURCE Shenzhen warehouse. The storage code of HLMP-2655 is 146112. More detailed data for HLMP-2655, feel free to contact us.
Products specifications
ECAD Module
Quantity per package 320
Supply and Demand Status Limited
Fake Threat In the Open Market 47 pct.
Popularity Medium
Win Source Part Number 016985-HLMP-2655
Mounting Through Hole
Voltage Rating 2V
Lens Style/Size Square with Flat Top, 8.89mm
Millicandela Rating 45mcd
Current 90mA
Configuration Bar - Single, DIP
Wavelength - Peak 634nm
Color Red
Status Active
Packaging Tube/Rail
Manufacturer Broadcom Limited
Categories Optoelectronics
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HLMP-2655
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
HLMP-2655 Price

HLMP-2655 Datasheet
HLMP-2655 Application

HLMP-2655 Replacement
HLMP-2655 Pdf

HLMP-2655 Pinout
HLMP-2655 Image

HLMP-2655 Picture
HLMP-2655 In Stock

HLMP-2655 Distributor
HLMP-2655 LEDs - Circuit Board Indicators,Arrays,Light Bars,Bar Graphs

Image
Mfr.Part No
Description
Stock
IC REDRIVER I2C 1CH 400KHZ 8SOIC
58
MOSFET N-CH 900V 3A TO-3PN
168
IC MULTI-FUNC GATE CONFIG SC70-6
198
TVS DIODE 13.6VWM 22.5VC SMB
467
IGBT 600V 90A 270W TO247
4
16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
36
MOSFET N-CH 200V 3.9A 8-SOIC
2
IC FPGA 68 I/O 84PLCC
3