Search
Filters

IRS2092STRPBF

Part No : IRS2092STRPBF
Manufacturer : Infineon Technologies
Catalog : Linear - Amplifiers - Audio
Description : IC AMP AUDIO 500W MONO D 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
€1.179
€47.160
95+
€0.998
€94.820
140+
€0.968
€135.450
195+
€0.937
€182.696
250+
€0.907
€226.800
335+
€0.816
€273.461
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 66,558 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Supply Voltage - Operating 10 V to 18 V
Features Depop, Short-Circuit Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-SOIC
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 017822-IRS2092STRPBF
Family Name IRS2092
Introduction Date September 30, 2007
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
L6390D013TR; L6390DTR;  L6390D;  
Infineon Technologies IRS2092STRPBF is available at WIN SOURCE. Please review product page below for detailed information, including IRS2092STRPBF price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for IRS2092STRPBF to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Supply Voltage - Operating 10 V to 18 V
Features Depop, Short-Circuit Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-SOIC
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 017822-IRS2092STRPBF
Family Name IRS2092
Introduction Date September 30, 2007
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
L6390D013TR; L6390DTR;  L6390D;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRS2092STRPBF
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
IRS2092STRPBF Price

IRS2092STRPBF Datasheet
IRS2092STRPBF Application

IRS2092STRPBF Replacement
IRS2092STRPBF Pdf

IRS2092STRPBF Pinout
IRS2092STRPBF Image

IRS2092STRPBF Picture
IRS2092STRPBF In Stock

IRS2092STRPBF Distributor
IRS2092STRPBF Linear - Amplifiers - Audio

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT RECTIFIER(VOLTAGE- 50 to 600 Volts CURRENT - 3.0 Amperes)
300
DIODE SCHOTTKY 90V 1.5A DO214AC
30000
DIODE VARIABLE CAP 6V SSMINI-2P
350
IC BUS BUFF TRI-ST N-INV SC70-5
524
High-Voltage Switching Applications
8