The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM4670SD/NOPB

Part No LM4670SD/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 3W MONO D 8WSON
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
Pricing & Ordering $4.262 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
10+
$5.2390
$52.390
24+
$4.2990
$103.176
37+
$4.1650
$154.105
50+
$4.0300
$201.500
65+
$3.8960
$253.240
86+
$3.4930
$300.398
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,688 pieces
MOQ: 10 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3W x 1 @ 4 Ohm
Supply Voltage - Operating 2.4 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-WSON (3x3)
Dimension 8-WFDFN Exposed Pad
Win Source Part Number 002597-LM4670SD/NOPB
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited

Description

The LM4670SD/NOPB is a high-quality, fully integrated audio amplifier product from Texas Instruments, a renowned global semiconductor design and manufacturing company. This product is designed to provide exceptional audio amplification solutions for a variety of applications, including mobile phones, portable media players, and other devices requiring audio output. A key feature of the LM4670SD/NOPB is its simplified design, which enables easy integration into various devices. It is a mono, 2.65W, filterless, Class-D audio amplifier that operates from a 2.4V to 5.5V supply. This allows it to deliver high-quality sound while maintaining a low power consumption, making it ideal for battery-powered devices. The LM4670SD/NOPB also boasts an impressive output power of 2.65W at 4Ω and 1.4W at 8Ω, ensuring that the sound produced is loud and clear. It also has a superior PSRR (Power Supply Rejection Ratio) of -75dB, which reduces the need for voltage regulation, thus further enhancing its efficiency. This audio amplifier also features an innovative filterless modulation scheme that eliminates the output filter, reducing external component count, board area consumption, system cost, and simplifying design. Despite the absence of an output filter, the amplifier is designed to emit minimal electromagnetic interference (EMI), which is critical in maintaining the overall performance of the device it is integrated into. Notably, the LM4670SD/NOPB offers a selectable gain, shutdown mode, and internal thermal shutdown protection, making it a safe and versatile choice for any audio amplification needs. Its small, space-saving LLP package and the absence of bulky external components make it an excellent choice for portable applications. In conclusion, the LM4670SD/NOPB from Texas Instruments is a high-performing, efficient, and compact audio amplifier that offers superior audio quality. Its filterless design, low power consumption, and high output power make it an excellent choice for a wide range of applications, especially those that require portability and efficiency.