Search
Filters

MAX4063EUD+

Part No : MAX4063EUD+
Manufacturer : Maxim Integrated
Catalog : Linear - Amplifiers - Audio
Description : IC PREAMP AUDIO STER AB 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
5+
$10.101
$50.505
12+
$8.547
$102.564
19+
$8.288
$157.472
25+
$8.029
$200.725
35+
$7.770
$271.950
45+
$6.993
$314.685
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,841 pieces can ship immediately
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Supply Voltage - Operating 2.4 V to 5.5 V
Features Differential Inputs, Microphone, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 131289-MAX4063EUD+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance

Maxim Integrated MAX4063EUD+ is available at WIN SOURCE. Please review product page below for detailed information, including MAX4063EUD+ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX4063EUD+ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Supply Voltage - Operating 2.4 V to 5.5 V
Features Differential Inputs, Microphone, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 131289-MAX4063EUD+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4063EUD+
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
MAX4063EUD+ Price

MAX4063EUD+ Datasheet
MAX4063EUD+ Application

MAX4063EUD+ Replacement
MAX4063EUD+ Pdf

MAX4063EUD+ Pinout
MAX4063EUD+ Image

MAX4063EUD+ Picture
MAX4063EUD+ In Stock

MAX4063EUD+ Distributor
MAX4063EUD+ Linear - Amplifiers - Audio

Image
Mfr.Part No
Description
Stock
Chip tantalum capacitors
800
Transition-mode PFC controller
27
DIODE SCHOTTKY 60V 3A SMB
1000
CMC 51UH 200MA 2LN SMD AEC-Q200
200WATTS TRANSIENT VOLTAGE SUPPRESSOR 5.0 TO 170 VOLTS
14800
MOSFET N-CH 30V 40A POWER33
595
VARISTOR 430V 4.5KA DISC 14MM
101
VOLTAGE REFERENCE, PROGRAMMABLE,
12600

Top Sellers