Search
Filters

MAX9768ETG+T

Part No : MAX9768ETG+T
Manufacturer : Maxim Integrated
Catalog : Linear - Amplifiers - Audio
Description : IC AMP AUDIO 10W MONO D 24TQFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
11+
€4.472
€49.193
25+
€3.785
€94.613
40+
€3.670
€146.808
55+
€3.555
€195.525
70+
€3.441
€240.849
90+
€3.097
€278.721
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 100 pieces can ship immediately
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 10W x 1 @ 8 Ohm
Supply Voltage - Operating 4.5 V to 14 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TQFN (4x4)
Dimension 24-WFQFN Exposed Pad
Win Source Part Number 022308-MAX9768ETG+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
Maxim Integrated MAX9768ETG+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX9768ETG+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX9768ETG+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 10W x 1 @ 8 Ohm
Supply Voltage - Operating 4.5 V to 14 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TQFN (4x4)
Dimension 24-WFQFN Exposed Pad
Win Source Part Number 022308-MAX9768ETG+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX9768ETG+T
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
MAX9768ETG+T Price

MAX9768ETG+T Datasheet
MAX9768ETG+T Application

MAX9768ETG+T Replacement
MAX9768ETG+T Pdf

MAX9768ETG+T Pinout
MAX9768ETG+T Image

MAX9768ETG+T Picture
MAX9768ETG+T In Stock

MAX9768ETG+T Distributor
MAX9768ETG+T Linear - Amplifiers - Audio

Image
Mfr.Part No
Description
Stock
IC AMP PWR 2.5GHZ 16PIN 3X3LCC
344
IC EEPROM 16KBIT 2MHZ 8SO
1162
IC REG LDO ADJ 5A TO220-5
110
3/5 Transceiver Full RS232 28-SSOP
31
IC REG LDO 3.3V 0.2A TO252-3
240
Dual N-Channel 30-V (D-S) MOSFET
40
TELECOMMUNICATIONS PRODUCTS
12
96% EFFICIENT SYNCHRONOUS BOOST CONVERTER
28
80V/2.5A Peak, High Frequency Full Bridge FET Driver
10
PTC RESET FUSE 18V 3.1A 2920
1200

Top Sellers