Search
Filters

TPA1517DWP

Part No : TPA1517DWP
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Audio
Description : IC AMP AUDIO PWR 6W STER 20SOPWR
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
35+
$1.638
$57.330
75+
$1.386
$103.950
115+
$1.344
$154.560
155+
$1.302
$201.810
200+
$1.260
$252.000
265+
$1.134
$300.510
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 100 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Manufacturer Texas Instruments
Standard Package 25
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Packaging Tube
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 6W x 2 @ 4 Ohm
Operating Supply Voltage 9.5 V ~ 18 V
Features Mute Standby Thermal Protection
Mounting Style SMD/SMT
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Device Package 20-SO PowerPad
Package 20-SOIC (0.295" 7.50mm Width) Exposed Pad
Win Source Part Number 083703-TPA1517DWP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
The TPA1517DWP is defined as Linear - Amplifiers - Audio ,included in Integrated Circuits(ICs) group. The designer and manufactured of TPA1517DWP is Texas Instruments. It is available in WIN SOURCE PHI warehouse. The storage code of TPA1517DWP is 375134. More detailed data for TPA1517DWP, feel free to contact us.
Products specifications
ECAD Module
Manufacturer Texas Instruments
Standard Package 25
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Packaging Tube
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 6W x 2 @ 4 Ohm
Operating Supply Voltage 9.5 V ~ 18 V
Features Mute Standby Thermal Protection
Mounting Style SMD/SMT
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Device Package 20-SO PowerPad
Package 20-SOIC (0.295" 7.50mm Width) Exposed Pad
Win Source Part Number 083703-TPA1517DWP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPA1517DWP
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
TPA1517DWP Price

TPA1517DWP Datasheet
TPA1517DWP Application

TPA1517DWP Replacement
TPA1517DWP Pdf

TPA1517DWP Pinout
TPA1517DWP Image

TPA1517DWP Picture
TPA1517DWP In Stock

TPA1517DWP Distributor
TPA1517DWP Linear - Amplifiers - Audio

Image
Mfr.Part No
Description
Stock
Critical Conduction Mode Interleaved PFC Control IC
745
S Video Amplifier Monolithic IC MM1024
82
SWITCH SLIDE DIP SPST 30MA 30V
136
MOSFET P-CH 55V 42A D2PAK
3136

Top Sellers