The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TPA3007D1PW

Part No TPA3007D1PW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 6.5W D 24TSSOP
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
Pricing & Ordering $1.775 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
23+
$2.2560
$51.888
55+
$1.8510
$101.805
84+
$1.7930
$150.612
116+
$1.7350
$201.260
149+
$1.6780
$250.022
200+
$1.5040
$300.800
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 17,000 pieces
MOQ: 23 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 6.5W x 1 @ 8 Ohm
Supply Voltage - Operating 8 V to 18 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TSSOP
Dimension 24-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 143937-TPA3007D1PW
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
Application Field Used in Audio, Consumer Electronics, Computers & Computer Peripherals, Automotive

Description

TPA3007D1PW: A High-Efficiency Mono Class-D Audio Power Amplifier

The TPA3007D1PW is a state-of-the-art audio power amplifier designed by Texas Instruments to deliver high-quality sound with minimal power consumption. This mono Class-D amplifier is capable of driving a wide range of speaker loads with excellent audio performance, making it an ideal choice for a variety of applications such as TVs, monitors, and portable audio systems.

Key Features:

  • High Efficiency: The TPA3007D1PW offers a remarkable efficiency of over 90%, which not only conserves energy but also reduces the need for heat sinks and advanced thermal management, thanks to its Class-D operation.
  • Output Power: It can deliver up to 6.5W into an 8-ohm load or 10W into a 4-ohm load with a 5V power supply, ensuring robust sound output for a variety of audio playback scenarios.
  • Wide Supply Voltage Range: This amplifier operates over a wide supply voltage range from 8V to 26V, providing flexibility in system power design.
  • Integrated Protection Features: The device includes several protection features such as over-current protection, thermal protection, and under-voltage protection, enhancing its reliability and longevity.
  • Space-Saving Design: The TPA3007D1PW comes in a 24-pin TSSOP package, which is ideal for space-constrained applications.

Applications:

The amplifier's compact size and high efficiency make it suitable for a variety of applications, including:

  • Flat Panel TVs and Monitors
  • Portable Docking Stations
  • Portable Audio Devices
  • Powered Speakers

Technical Specifications:

Parameter Value
Output Power (8Ω Load) 6.5W
Output Power (4Ω Load) 10W
Supply Voltage Range 8V to 26V
Package Type 24-pin TSSOP

For those seeking an amplifier that combines power efficiency with high audio fidelity, the TPA3007D1PW by Texas Instruments is an excellent choice. Its advanced features and versatile applications make it a go-to solution for audio system designers and enthusiasts alike.