Search
Filters

AD623AR-REEL7

Part No :
AD623AR-REEL7
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP INSTR 800KHZ RRO 8SOIC
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
8+
€5.993
€47.946
18+
€5.071
€91.282
30+
€4.918
€147.544
40+
€4.764
€190.567
50+
€4.610
€230.510
65+
€4.149
€269.697
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.3 V/μs
-3db Bandwidth 800kHz
Current - Input Bias 17nA
Voltage - Input Offset 25μV
Operating Supply Current 375μA
Supply Voltage - Operating 2.7 V to 12 V, ± 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 133759-AD623AR-REEL7
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
AD623ARZ;  AD623AR;   AD623AR-REEL; 
The AD623AR-REEL7 Instrumentation amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as 2.7 V and up to 12 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The AD623AR-REEL7 provides the temperature range of -40°C to 85°C , 17nA input bias current,0.3 V/μs slew rate, 25μV input offset voltage and 375μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.3 V/μs
-3db Bandwidth 800kHz
Current - Input Bias 17nA
Voltage - Input Offset 25μV
Operating Supply Current 375μA
Supply Voltage - Operating 2.7 V to 12 V, ± 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 133759-AD623AR-REEL7
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
AD623ARZ;  AD623AR;   AD623AR-REEL; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD623AR-REEL7
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
AD623AR-REEL7 Price

AD623AR-REEL7 Datasheet
AD623AR-REEL7 Application

AD623AR-REEL7 Replacement
AD623AR-REEL7 Pdf

AD623AR-REEL7 Pinout
AD623AR-REEL7 Image

AD623AR-REEL7 Picture
AD623AR-REEL7 In Stock

AD623AR-REEL7 Distributor
AD623AR-REEL7 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC FPGA 97 I/O 144TQFP
7
1A Low Dropout Regulator with Enable
640
IC FLASH 64MBIT 108MHZ 8SOIC
189
TRANS PNP 100V 3.5A SOT89
158
IC FLASH 256M SPI 104MHZ 8WSON / 3V 256M-BIT SERIAL FLASH MEMORY WITH DUAL/QUAD SPI & QPI
685
AUTOMOTIVE MOSFET | MOSFET N-CH 60V 75A TO-220AB
5
IC MPU/RESET CIRC 3.08V SC70-3
28

Top Sellers