Search
Filters

AD623AR

Part No :
AD623AR
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP INSTR 800KHZ RRO 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
9+
$5.612
$50.508
22+
$4.749
$104.478
35+
$4.605
$161.175
45+
$4.461
$200.745
60+
$4.317
$259.020
80+
$3.885
$310.800
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,954 pieces can ship immediately
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.3 V/μs
-3db Bandwidth 800kHz
Current - Input Bias 17nA
Voltage - Input Offset 25μV
Operating Supply Current 375μA
Supply Voltage - Operating 2.7 V to 12 V, ± 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 076948-AD623AR
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
AD623ARZ;  AD623AR-REEL7;  AD623AR;   AD623AR-REEL; 
The AD623AR Instrumentation amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as 2.7 V and up to 12 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The AD623AR provides the temperature range of -40°C to 85°C , 17nA input bias current,0.3 V/μs slew rate, 25μV input offset voltage and 375μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.3 V/μs
-3db Bandwidth 800kHz
Current - Input Bias 17nA
Voltage - Input Offset 25μV
Operating Supply Current 375μA
Supply Voltage - Operating 2.7 V to 12 V, ± 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 076948-AD623AR
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
AD623ARZ;  AD623AR-REEL7;  AD623AR;   AD623AR-REEL; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD623AR
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
AD623AR Price

AD623AR Datasheet
AD623AR Application

AD623AR Replacement
AD623AR Pdf

AD623AR Pinout
AD623AR Image

AD623AR Picture
AD623AR In Stock

AD623AR Distributor
AD623AR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BOOST 10MSOP
490
Digital servo processor DSIC2
4
IC DGT POT 100KOHM 256TP 14TSSOP
170
BOARD EVALUATION KSZ8842-PMQL / KSZ8842-PMQL Ethernet Switch Evaluation Board
47
DIODE ZENER 20V 3W AXIAL
2
IC REG LINEAR 1.5V 500MA 6WSON
825
IC VREF SHUNT 2.5V SOT23
505

Top Sellers