Search
Filters

AD625JNZ

Part No : AD625JNZ
Manufacturer : Analog Devices Inc.
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP INSTR 25MHZ 16DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 251 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 5 V/μs
Gain Bandwidth Product (GBP) 25MHz
-3db Bandwidth 650kHz
Current - Input Bias 30nA
Voltage - Input Offset 50μV
Operating Supply Current 3.5mA
Supply Voltage - Operating ±6 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 076953-AD625JNZ
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
The AD625JNZ Instrumentation amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as ±6 V and up to 18 V. It is available in a 16-PDIP package, mounted by Through Hole. The AD625JNZ provides the temperature range of 0°C to 70°C , 30nA input bias current,5 V/μs slew rate, 50μV input offset voltage and 3.5mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 5 V/μs
Gain Bandwidth Product (GBP) 25MHz
-3db Bandwidth 650kHz
Current - Input Bias 30nA
Voltage - Input Offset 50μV
Operating Supply Current 3.5mA
Supply Voltage - Operating ±6 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 076953-AD625JNZ
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD625JNZ
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
AD625JNZ Price

AD625JNZ Datasheet
AD625JNZ Application

AD625JNZ Replacement
AD625JNZ Pdf

AD625JNZ Pinout
AD625JNZ Image

AD625JNZ Picture
AD625JNZ In Stock

AD625JNZ Distributor
AD625JNZ Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
TRANS PREBIAS PNP 200MW SMT3
489
Precision, High Speed, JFET Input Operational Amplifiers 
1561
Variable Capacitance Diode for TV tuner
7472
Dual High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.50 V at IF = 5 A
26
IC FPGA 147 I/O 208QFP