Search
Filters

AD706JR-REEL

Part No : AD706JR-REEL
Manufacturer : Analog Devices Inc.
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 800KHZ 8SOIC
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,975 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.15 V/μs
-3db Bandwidth 800kHz
Current - Input Bias 50pA
Voltage - Input Offset 30μV
Operating Supply Current 750μA
Channel Output Current 15mA
Supply Voltage - Operating 4 V to 36 V, ±2 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 106874-AD706JR-REEL
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Sensing & Instrumentation
The AD706JR-REEL General Purpose amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as 4 V and up to 36 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The AD706JR-REEL provides the temperature range of 0°C to 70°C , 50pA input bias current,0.15 V/μs slew rate, 30μV input offset voltage and 750μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.15 V/μs
-3db Bandwidth 800kHz
Current - Input Bias 50pA
Voltage - Input Offset 30μV
Operating Supply Current 750μA
Channel Output Current 15mA
Supply Voltage - Operating 4 V to 36 V, ±2 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 106874-AD706JR-REEL
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Sensing & Instrumentation
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD706JR-REEL
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
AD706JR-REEL Price

AD706JR-REEL Datasheet
AD706JR-REEL Application

AD706JR-REEL Replacement
AD706JR-REEL Pdf

AD706JR-REEL Pinout
AD706JR-REEL Image

AD706JR-REEL Picture
AD706JR-REEL In Stock

AD706JR-REEL Distributor
AD706JR-REEL Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC PWR SWITCH N-CHAN 1:1 8DFN / ecoSWITCH Advanced Load Management
17
RES SMD 3.9 OHM 5% 1/10W 0603
500
FRD - Low Forward Voltage Drop | DIODE FAST RECOVERY 200V 16A TO-
16
IC TXRX RS485 FULL DUPLEX 8SOIC
56
6-Bit Programmable 2-, 3-, 4-Phase Synchronous Buck Controller
1054
IC QUAD RS-485 DIFF DRVR 16-DIP
280
IC BOARD EQUALIZER 5GBPS 16-TQFN
280

Top Sellers