Search
Filters

AD706JRZ

Part No : AD706JRZ
Manufacturer : Analog Devices Inc.
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 800KHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
14+
$3.825
$53.550
35+
$3.237
$113.295
50+
$3.139
$156.950
70+
$3.040
$212.800
85+
$2.942
$250.070
115+
$2.648
$304.520
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 342 pieces can ship immediately
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.15 V/μs
-3db Bandwidth 800kHz
Current - Input Bias 50pA
Voltage - Input Offset 30μV
Operating Supply Current 750μA
Channel Output Current 15mA
Supply Voltage - Operating 4 V to 36 V, ±2 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 008083-AD706JRZ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Sufficient
The AD706JRZ General Purpose amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as 4 V and up to 36 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The AD706JRZ provides the temperature range of 0°C to 70°C , 50pA input bias current,0.15 V/μs slew rate, 30μV input offset voltage and 750μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.15 V/μs
-3db Bandwidth 800kHz
Current - Input Bias 50pA
Voltage - Input Offset 30μV
Operating Supply Current 750μA
Channel Output Current 15mA
Supply Voltage - Operating 4 V to 36 V, ±2 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 008083-AD706JRZ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD706JRZ
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
AD706JRZ Price

AD706JRZ Datasheet
AD706JRZ Application

AD706JRZ Replacement
AD706JRZ Pdf

AD706JRZ Pinout
AD706JRZ Image

AD706JRZ Picture
AD706JRZ In Stock

AD706JRZ Distributor
AD706JRZ Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC DAC 12BIT 5V LP SER 14-SOIC
6
DIODE GEN PURP 100V 300A DO205AB
2
MOSFET P-CH 30V 9A ECH8 / P-Channel Power MOSFET
503
RES SMD 0.04 OHM 1% 1/2W 1206
4000
IC AMP AUDIO PWR .725W AB 8VSSOP
950
IC FLASH/LPDRAM 3GBIT 107TFBGA
6
CMC 300MA 2LN 270 OHM SMD
368

Top Sellers