Search
Filters

AD712KN

Part No :
AD712KN
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP JFET 4MHZ 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 1,144 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 20 V/μs
-3db Bandwidth 4MHz
Current - Input Bias 20pA
Voltage - Input Offset 200μV
Operating Supply Current 5mA
Channel Output Current 25mA
Supply Voltage - Operating ±4.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 076996-AD712KN
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Application Field Used in Signal Processing, Industrial
The AD712KN J-FET amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as ±4.5 V and up to 18 V. It is available in a 8-PDIP package, mounted by Through Hole. The AD712KN provides the temperature range of 0°C to 70°C , 20pA input bias current,20 V/μs slew rate, 200μV input offset voltage and 5mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 20 V/μs
-3db Bandwidth 4MHz
Current - Input Bias 20pA
Voltage - Input Offset 200μV
Operating Supply Current 5mA
Channel Output Current 25mA
Supply Voltage - Operating ±4.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 076996-AD712KN
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Application Field Used in Signal Processing, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD712KN
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
AD712KN Price

AD712KN Datasheet
AD712KN Application

AD712KN Replacement
AD712KN Pdf

AD712KN Pinout
AD712KN Image

AD712KN Picture
AD712KN In Stock

AD712KN Distributor
AD712KN Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
3-Pin Microprocessor Supervisor Circuit with Open-Drain Reset Output
1
IC REDRIVER I2C 1CH 400KHZ 8SO
22

Top Sellers