Search
Filters

AD8005ARTZ-R2

Part No :
AD8005ARTZ-R2
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP CF ULP LDIST SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 488 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 280 V/μs
-3db Bandwidth 270MHz
Current - Input Bias 5μA
Voltage - Input Offset 5mV
Operating Supply Current 400μA
Channel Output Current 10mA
Supply Voltage - Operating 4 V to 12 V, ±2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 133503-AD8005ARTZ-R2
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
The AD8005ARTZ-R2 Current Feedback amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as 4 V and up to 12 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The AD8005ARTZ-R2 provides the temperature range of -40°C to 85°C , 5μA input bias current,280 V/μs slew rate, 5mV input offset voltage and 400μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 280 V/μs
-3db Bandwidth 270MHz
Current - Input Bias 5μA
Voltage - Input Offset 5mV
Operating Supply Current 400μA
Channel Output Current 10mA
Supply Voltage - Operating 4 V to 12 V, ±2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 133503-AD8005ARTZ-R2
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD8005ARTZ-R2
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
AD8005ARTZ-R2 Price

AD8005ARTZ-R2 Datasheet
AD8005ARTZ-R2 Application

AD8005ARTZ-R2 Replacement
AD8005ARTZ-R2 Pdf

AD8005ARTZ-R2 Pinout
AD8005ARTZ-R2 Image

AD8005ARTZ-R2 Picture
AD8005ARTZ-R2 In Stock

AD8005ARTZ-R2 Distributor
AD8005ARTZ-R2 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC CIRCUIT RESET PWR-ON SOT23-5
100
OPTOISOLATOR 3.75KV TRANS 4-SSOP
14570
DIODE GEN PURP 75V 150MA LLDS
15595
0.03-uV/C Drift, Low-Noise, Rail-to-Rail Output, 36-V, Zero-Drift OPERATIONAL AMPLIFIERS
IC MCU 32BIT 768KB FLASH 144LQFP
240
MOSFET P-CH 30V 4.7A 8-SOIC
501

Top Sellers