The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

AD8033ARZ

Part No AD8033ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 80MHZ RRO 8SOIC
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
Pricing & Ordering $2.530 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
12+
$4.3660
$52.392
28+
$3.5830
$100.324
44+
$3.4710
$152.724
60+
$3.3590
$201.540
77+
$3.2470
$250.019
104+
$2.9110
$302.744
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 4,000 pieces
MOQ: 12 pcs
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
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 80 V/μs
-3db Bandwidth 80MHz
Current - Input Bias 1.5pA
Voltage - Input Offset 1mV
Operating Supply Current 3.3mA
Channel Output Current 60mA
Supply Voltage - Operating 5 V to 24 V, ±2.5 V to 12 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 142082-AD8033ARZ
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited

Description

Analog Devices Inc. AD8033ARZ FastFET™ Op Amp

The AD8033ARZ is a high-performance, voltage feedback amplifier from Analog Devices Inc., designed to offer a blend of speed and precision that makes it an excellent choice for a wide range of applications. This FastFET™ operational amplifier is characterized by its low noise, low distortion, and high speed, making it ideal for high-speed signal conditioning, filters, and amplifiers in communication, imaging, and industrial systems.

Key Features

  • High Speed: With a bandwidth of 80 MHz and a slew rate of 130 V/µs, the AD8033ARZ is capable of handling fast signal transitions, ensuring minimal distortion in high-speed applications.
  • Low Distortion: The Total Harmonic Distortion (THD) is exceptionally low, which is critical for maintaining signal integrity in audio and video processing applications.
  • Single-Supply Operation: The device is designed to operate from a single supply voltage ranging from 2.7 V to 12 V, or dual supplies of ±1.35 V to ±6 V, providing design flexibility.
  • Low Power Consumption: With a quiescent current of 3.3 mA/amplifier, the AD8033ARZ is a low-power option, making it suitable for battery-powered devices and portable equipment.
  • Output Swing: The amplifier provides rail-to-rail output swing, which maximizes the dynamic range especially in low supply voltage applications.
  • Input Voltage Range: The input voltage range extends 200 mV below the negative rail and up to within 1 V of the positive rail, allowing for better signal handling near the power supply limits.

Applications

  • ADC/DAC Buffer
  • Video and Audio Signal Processing
  • Active Filters and Amplifiers
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Medical Imaging Devices

The AD8033ARZ comes in a compact SOIC package, which is a space-saving solution for densely packed PCBs. Analog Devices Inc. ensures that this operational amplifier meets the stringent requirements for high-performance signal processing tasks. The combination of speed, precision, and low power consumption makes the AD8033ARZ a versatile and reliable choice for engineers and designers working on cutting-edge electronics.

For detailed specifications, application circuits, and additional resources, visit the Analog Devices Inc. website or consult the AD8033ARZ datasheet.