Search
Filters

AD8057ARTZ-REEL7

IC OPAMP VFB 325MHZ SOT23-5
Manufacturer: Analog Devices Inc.
rohs
Availability: 400 In Stock
The AD8057ARTZ-REEL7 Voltage Feedback amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as 3 V and up to 12 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The AD8057ARTZ-REEL7 provides the temperature range of -40°C to 85°C , 500nA input bias current,1150 V/μs slew rate, 1mV input offset voltage and 6mA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1150 V/μs
-3db Bandwidth 325MHz
Current - Input Bias 500nA
Voltage - Input Offset 1mV
Operating Supply Current 6mA
Supply Voltage - Operating 3 V to 12 V, ±1.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 008331-AD8057ARTZ-REEL7
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1150 V/μs
-3db Bandwidth 325MHz
Current - Input Bias 500nA
Voltage - Input Offset 1mV
Operating Supply Current 6mA
Supply Voltage - Operating 3 V to 12 V, ±1.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 008331-AD8057ARTZ-REEL7
AD8057ARTZ-REEL7 Price

AD8057ARTZ-REEL7 Datasheet
AD8057ARTZ-REEL7 Application

AD8057ARTZ-REEL7 Replacement
AD8057ARTZ-REEL7 Pdf

AD8057ARTZ-REEL7 Pinout
AD8057ARTZ-REEL7 Image

AD8057ARTZ-REEL7 Picture
AD8057ARTZ-REEL7 In Stock

AD8057ARTZ-REEL7 Distributor
AD8057ARTZ-REEL7 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Small switching (-20V, -1.5A)
3500
SELF-OSCILLATING HALF-BRIDGE DRIVER
7146
MOSFET N-CH LFPAK
6250
Miniature 5V Input, 1W Isolated UNREGULATED DC/DC CONVERTERS
36
enCoRe? III Full Speed USB Controller
416
Surface Mount LED Indicators, PLCC-4 SMT LEDs
20000
IC REG LDO 3.3V 0.1A SOT23-5
4868
3.3V 20Mbps RS485/RS422 Transceivers with Integrated Switchable Termination
349