Search
Filters

AD8063ART-REEL7

Part No : AD8063ART-REEL7
Manufacturer : Analog Devices Inc.
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP VFB 320MHZ RRO SOT23-6
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 19,640 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 650 V/μs
-3db Bandwidth 320MHz
Current - Input Bias 3.5μA
Voltage - Input Offset 1mV
Operating Supply Current 6.8mA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 8 V, ±1.35 V to 4 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 077152-AD8063ART-REEL7
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
The AD8063ART-REEL7 Voltage Feedback amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as 2.7 V and up to 8 V. It is available in a SOT-23-6 package, mounted by SMD (SMT). The AD8063ART-REEL7 provides the temperature range of -40°C to 85°C , 3.5μA input bias current,650 V/μs slew rate, 1mV input offset voltage and 6.8mA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 650 V/μs
-3db Bandwidth 320MHz
Current - Input Bias 3.5μA
Voltage - Input Offset 1mV
Operating Supply Current 6.8mA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 8 V, ±1.35 V to 4 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 077152-AD8063ART-REEL7
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD8063ART-REEL7
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
AD8063ART-REEL7 Price

AD8063ART-REEL7 Datasheet
AD8063ART-REEL7 Application

AD8063ART-REEL7 Replacement
AD8063ART-REEL7 Pdf

AD8063ART-REEL7 Pinout
AD8063ART-REEL7 Image

AD8063ART-REEL7 Picture
AD8063ART-REEL7 In Stock

AD8063ART-REEL7 Distributor
AD8063ART-REEL7 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
HEX BUFFER/CONVERTER (INVERTING TYPE, NON-INVERTING TYPE)
234
374 MHz SAW Filter
1351
VARIABLE GAIN AMPLIFIER SILICON MMIC FOR TRANSMITTER AGC OF DIGITAL CELLULAR TELEPHONE
7743
IC REG BUCK ADJ 3A 8SO
430
IC REG MULT CONFIG ISO ADJ 8SOIC
10
MIXED SIGNAL MICROCONTROLLER
22
IC REG LDO ADJ 0.5A 10DFN
15