The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

AD8131ARMZ-REEL7

Part No AD8131ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp DIFF Line Driver Amp Single ±5.5V/11V 8-Pin MSOP T/R / IC OPAMP DIFF 400MHZ 8MSOP
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
Pricing & Ordering $2.457 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
12+
$4.2400
$50.880
29+
$3.4790
$100.891
45+
$3.3700
$151.650
62+
$3.2610
$202.182
80+
$3.1530
$252.240
107+
$2.8270
$302.489
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 59,362 pieces
MOQ: 12 pcs
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
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 2000 V/μs
-3db Bandwidth 400MHz
Current - Input Bias 500nA
Voltage - Input Offset 1.5mV
Operating Supply Current 11.5mA
Channel Output Current 60mA
Supply Voltage - Operating 2.8 V to 11 V, ±1.4 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 008354-AD8131ARMZ-REEL7
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Family Name AD8131
Introduction Date October 27, 1999
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
EL5178IYZ-T13; EL5170ISZ-T7;  EL5170ISZ;  EL5170IY; 

Description

Product Overview: AD8131ARMZ-REEL7

The AD8131ARMZ-REEL7 is a high-performance differential driver from Analog Devices Inc., renowned for its precision and innovation in the field of semiconductor manufacturing. This component is part of the AD8131 series, which is designed to deliver high-speed data transmission and signal processing for a wide range of applications.

Key Features

  • High-Speed Performance: The AD8131ARMZ-REEL7 is capable of high-speed operation, making it suitable for driving signals over twisted pair cables or differential lines and thus ideal for high-speed data and video transmission.
  • Low Distortion: With its low harmonic distortion, the device ensures signal integrity, which is critical for applications requiring high-quality signal processing.
  • Wide Voltage Range: It operates over a wide supply voltage range, accommodating various system requirements and allowing for flexible design options.
  • Differential Outputs: The differential outputs provide improved noise immunity and are capable of driving high-speed analog-to-digital converters (ADCs) efficiently.
  • Adjustable Output Range: The output voltage range is adjustable, which gives designers the flexibility to match the input range of their ADC or other downstream components.

Applications

The AD8131ARMZ-REEL7 is versatile and can be used in a variety of high-speed data transmission applications, including:

  • Communication systems
  • Video and multimedia networks
  • Test and measurement equipment
  • Medical imaging systems
  • High-speed data acquisition systems

Product Specifications

The device comes in a compact MSOP (Mini Small Outline Package) and is part of the REEL7 packaging variant, which indicates its availability in tape and reel form for automated assembly processes. It is characterized by its robust performance in high-frequency signal processing and data transmission tasks.

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The AD8131ARMZ-REEL7 is built to meet stringent industry standards, ensuring both reliability and performance for critical applications.