Search
Filters

AD8131ARMZ

Part No : AD8131ARMZ
Manufacturer : Analog Devices Inc.
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP DIFF 400MHZ 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
$2.191
$54.775
55+
$1.854
$101.970
85+
$1.798
$152.830
115+
$1.742
$200.330
150+
$1.685
$252.750
200+
$1.517
$303.400
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,053 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 2000 V/μs
-3db Bandwidth 400MHz
Current - Input Bias 500nA
Voltage - Input Offset 1.5mV
Operating Supply Current 11.5mA
Channel Output Current 60mA
Supply Voltage - Operating 2.8 V to 11 V, ±1.4 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 088360-AD8131ARMZ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
The AD8131ARMZ Differential amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as 2.8 V and up to 11 V. It is available in a 8-MSOP package, mounted by SMD (SMT). The AD8131ARMZ provides the temperature range of -40°C to 125°C , 500nA input bias current,2000 V/μs slew rate, 1.5mV input offset voltage and 11.5mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 2000 V/μs
-3db Bandwidth 400MHz
Current - Input Bias 500nA
Voltage - Input Offset 1.5mV
Operating Supply Current 11.5mA
Channel Output Current 60mA
Supply Voltage - Operating 2.8 V to 11 V, ±1.4 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 088360-AD8131ARMZ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD8131ARMZ
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
AD8131ARMZ Price

AD8131ARMZ Datasheet
AD8131ARMZ Application

AD8131ARMZ Replacement
AD8131ARMZ Pdf

AD8131ARMZ Pinout
AD8131ARMZ Image

AD8131ARMZ Picture
AD8131ARMZ In Stock

AD8131ARMZ Distributor
AD8131ARMZ Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC COUNTER DUAL 4BIT BIN 14SOIC
7335
IC REG LDO 2.5V 0.5A SOT223-5
25
OptiMOS -P Small-Signal-Transistor
10563
OPTOISO 3.75KV TRANS MINI-FLAT / Computer terminals
580
Ultraprecision Operational Amplifier
2539
OCTAL D TYPE FLIP FLOP WITH CLEAR
248
IC REG LDO ADJ 0.5A 8VDFN
300

Top Sellers