Search
Filters

AD8221ARZ

Part No :
AD8221ARZ
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP INSTR 825KHZ 8SOIC
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
16+
€2.7880
€44.600
39+
€2.3000
€89.691
60+
€2.2290
€133.767
83+
€2.1600
€179.283
107+
€2.0910
€223.695
142+
€1.8820
€267.167
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,853 pieces can ship immediately
MOQ: 16 pcs
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
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 2 V/μs
-3db Bandwidth 825kHz
Current - Input Bias 500pA
Voltage - Input Offset 60μV
Operating Supply Current 900μA
Channel Output Current 18mA
Supply Voltage - Operating 4.6 V to 36 V, ±2.3 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 088656-AD8221ARZ
Family Name AD8221
Introduction Date April 07, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
EL4431CS-T7; EL4430CS-T13; EL4430CS-T7; 
The AD8221ARZ Instrumentation amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as 4.6 V and up to 36 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The AD8221ARZ provides the temperature range of -40°C to 85°C , 500pA input bias current,2 V/μs slew rate, 60μV input offset voltage and 900μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 2 V/μs
-3db Bandwidth 825kHz
Current - Input Bias 500pA
Voltage - Input Offset 60μV
Operating Supply Current 900μA
Channel Output Current 18mA
Supply Voltage - Operating 4.6 V to 36 V, ±2.3 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 088656-AD8221ARZ
Family Name AD8221
Introduction Date April 07, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
EL4431CS-T7; EL4430CS-T13; EL4430CS-T7; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD8221ARZ
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
AD8221ARZ Price

AD8221ARZ Datasheet
AD8221ARZ Application

AD8221ARZ Replacement
AD8221ARZ Pdf

AD8221ARZ Pinout
AD8221ARZ Image

AD8221ARZ Picture
AD8221ARZ In Stock

AD8221ARZ Distributor
AD8221ARZ Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 130KHZ RRO 14SOIC
1305
IC AMD CORE SUPPLIES 40-TQFN
250
2MM TERMINAL STRIP
169
5X7X1.6mm / SMD / HCMOS/TTL Oscillator
11
IC CPLD 288MC 10NS 256BGA
TRANS NPN 120V 0.05A TO-92
2

Top Sellers