Search
Filters

AD8236ARMZ-R7

Part No : AD8236ARMZ-R7
Manufacturer : Analog Devices Inc.
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP INSTR 23KHZ RRO 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
€2.135
€53.374
55+
€1.807
€99.362
85+
€1.752
€148.894
115+
€1.697
€195.133
150+
€1.642
€246.287
200+
€1.478
€295.641
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 870 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.011 V/μs
-3db Bandwidth 23kHz
Current - Input Bias 1pA
Voltage - Input Offset 3.5mV
Operating Supply Current 33μA
Channel Output Current 6mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 008396-AD8236ARMZ-R7
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
The AD8236ARMZ-R7 Instrumentation amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as 1.8 V and up to 5.5 V. It is available in a 8-MSOP package, mounted by SMD (SMT). The AD8236ARMZ-R7 provides the temperature range of -40°C to 125°C , 1pA input bias current,0.011 V/μs slew rate, 3.5mV input offset voltage and 33μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.011 V/μs
-3db Bandwidth 23kHz
Current - Input Bias 1pA
Voltage - Input Offset 3.5mV
Operating Supply Current 33μA
Channel Output Current 6mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 008396-AD8236ARMZ-R7
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD8236ARMZ-R7
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
AD8236ARMZ-R7 Price

AD8236ARMZ-R7 Datasheet
AD8236ARMZ-R7 Application

AD8236ARMZ-R7 Replacement
AD8236ARMZ-R7 Pdf

AD8236ARMZ-R7 Pinout
AD8236ARMZ-R7 Image

AD8236ARMZ-R7 Picture
AD8236ARMZ-R7 In Stock

AD8236ARMZ-R7 Distributor
AD8236ARMZ-R7 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC FPGA 101 I/O 144EQFP
264
TRANS PREBIAS NPN 200MW SOT323
41990
Silicon N Channel MOS FET High Speed Power Switching
106
ULTRALOW-NOISE, HIGH-PSRR, FAST, RF, 250-mA LOW-DROPOUT LINEAR REGULATORS
160
Silicon NPN Planar RF Transistor
600

Top Sellers