The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

AD844JRZ-16

Part No AD844JRZ-16
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 60MHZ 16SOIC
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
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 2000 V/μs
-3db Bandwidth 60MHz
Current - Input Bias 200nA
Voltage - Input Offset 50μV
Operating Supply Current 6.5mA
Channel Output Current 80mA
Supply Voltage - Operating ±4.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 008466-AD844JRZ-16
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited

Description

AD844JRZ-16 Current Feedback Operational Amplifier

The AD844JRZ-16 from Analog Devices Inc. is a high-speed, monolithic current feedback operational amplifier (op-amp) designed to offer a blend of high performance, wide bandwidth, and fast settling time. This makes it an excellent choice for a variety of applications, including video and high-speed signal processing, A/D converters, and many other circuits requiring high-speed amplification.

This op-amp features a 16-pin SOIC package, which is widely used in the industry and is known for its compact footprint and ease of integration into a variety of electronic systems. The AD844JRZ-16 operates with a power supply range of ±5 V to ±15 V, allowing for flexible implementation in both dual and single supply configurations.

Key Features:

  • Wide Bandwidth: The AD844JRZ-16 boasts a bandwidth of 60 MHz (G = +1), which is ideal for high-frequency signal processing tasks.
  • High Slew Rate: With a slew rate of 2000 V/μs, this op-amp can handle rapid changes in input signals without distortion, ensuring signal integrity.
  • Low Distortion: The device provides low harmonic distortion, which is critical for maintaining the quality of the audio and video signals it processes.
  • Fast Settling Time: It has a settling time of 20 ns to 0.1%, which is essential for applications requiring quick and precise response.
  • Versatile: The AD844JRZ-16 can be used in a variety of circuit configurations, including voltage followers, integrators, and active filters.

Applications:

  • Professional Video Equipment
  • High-speed Data Acquisition
  • Communication Systems
  • Active Filters
  • Pulse Amplifiers
  • Audio Amplifiers

The AD844JRZ-16's combination of speed, precision, and versatility makes it a top choice for engineers and designers looking to push the boundaries of performance in their electronic systems. Whether it's for high-end audio equipment, sophisticated video processing, or any other application that demands the utmost in operational amplifier performance, the AD844JRZ-16 from Analog Devices Inc. delivers the quality and reliability that professionals expect.