Search
Filters

AD8510ARZ-REEL7

Part No :
AD8510ARZ-REEL7
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP JFET 8MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
30+
€1.688
€50.644
70+
€1.428
€99.969
105+
€1.385
€145.403
145+
€1.342
€194.512
185+
€1.298
€240.153
250+
€1.169
€292.271
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 23,000 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 20 V/μs
Gain Bandwidth Product (GBP) 8MHz
Current - Input Bias 25pA
Voltage - Input Offset 100μV
Operating Supply Current 2.2mA
Channel Output Current 70mA
Supply Voltage - Operating ±4.5 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 077254-AD8510ARZ-REEL7
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance

The AD8510ARZ-REEL7 J-FET amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as ±4.5 V and up to 18 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The AD8510ARZ-REEL7 provides the temperature range of -40°C to 125°C , 25pA input bias current,20 V/μs slew rate, 100μV input offset voltage and 2.2mA operating supply current.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 20 V/μs
Gain Bandwidth Product (GBP) 8MHz
Current - Input Bias 25pA
Voltage - Input Offset 100μV
Operating Supply Current 2.2mA
Channel Output Current 70mA
Supply Voltage - Operating ±4.5 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 077254-AD8510ARZ-REEL7
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD8510ARZ-REEL7
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
AD8510ARZ-REEL7 Price

AD8510ARZ-REEL7 Datasheet
AD8510ARZ-REEL7 Application

AD8510ARZ-REEL7 Replacement
AD8510ARZ-REEL7 Pdf

AD8510ARZ-REEL7 Pinout
AD8510ARZ-REEL7 Image

AD8510ARZ-REEL7 Picture
AD8510ARZ-REEL7 In Stock

AD8510ARZ-REEL7 Distributor
AD8510ARZ-REEL7 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
2 Amp Ultra Fast Rectifier 50 to 1000 Volts
8500
TrenchMOS standard level FET
1915
150 mA Low-Dropout Voltage Regulator
477
10-Bit, 1 MSPS, 8-Channel, Single-Ended, MicroPower, Serial Interface ADC | IC ADC 10BIT SAR 30TSSOP
12

Top Sellers