Search
Filters

AD8544ARUZ

Part No :
AD8544ARUZ
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
Op Amp Quad GP R-R I/O 5.5V 14-Pin TSSOP Tube / IC OPAMP GP 1MHZ RRO 14TSSOP
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
35+
$1.4920
$52.220
80+
$1.2980
$103.840
120+
$1.2610
$151.320
165+
$1.2240
$201.960
215+
$1.1860
$254.990
280+
$1.0750
$301.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 12,500 pieces
MOQ: 35 pcs
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
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.92 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 4pA
Voltage - Input Offset 1mV
Operating Supply Current 45μA
Channel Output Current 30mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 091180-AD8544ARUZ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Application Field Used in Automotive, Sensing & Instrumentation, Signal Processing, Medical, Communications & Networking, Audio, Portable Devices
Family Name AD8544
Introduction Date May 23, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
NJU7044V; NJM#2734V-TE1 ; NJM2734V;  NJM2734V-TE1;  
The AD8544ARUZ General Purpose amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as 2.7 V and up to 5.5 V. It is available in a 14-TSSOP package, mounted by SMD (SMT). The AD8544ARUZ provides the temperature range of -40°C to 125°C , 4pA input bias current,0.92 V/μs slew rate, 1mV input offset voltage and 45μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.92 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 4pA
Voltage - Input Offset 1mV
Operating Supply Current 45μA
Channel Output Current 30mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 091180-AD8544ARUZ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Application Field Used in Automotive, Sensing & Instrumentation, Signal Processing, Medical, Communications & Networking, Audio, Portable Devices
Family Name AD8544
Introduction Date May 23, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
NJU7044V; NJM#2734V-TE1 ; NJM2734V;  NJM2734V-TE1;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD8544ARUZ
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
AD8544ARUZ Price

AD8544ARUZ Datasheet
AD8544ARUZ Application

AD8544ARUZ Replacement
AD8544ARUZ Pdf

AD8544ARUZ Pinout
AD8544ARUZ Image

AD8544ARUZ Picture
AD8544ARUZ In Stock

AD8544ARUZ Distributor
AD8544ARUZ Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Leaded Varistors
1400
IC CROSSPOINT SWITCH 2X2 16TSSOP
31
Surface Mount PIN Diodes | RF DIODE PIN 50V SOT323
8943
IC CTRLR DC/DC 4-CHAN 20-QFN / 4-Channel DC/DC Controller
137
RELAY AUTOMOTIVE SPDT 20A 12V
324
GLASS PASSIVATED JUNCTION RECTIFIER
2000

Top Sellers