Search
Filters

AD8615AUJZ-REEL7

Part No :
AD8615AUJZ-REEL7
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 24MHZ RRO TSOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
40+
€1.153
€46.138
95+
€0.975
€92.667
145+
€0.946
€137.180
195+
€0.917
€178.757
255+
€0.887
€226.269
335+
€0.798
€267.441
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,216 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 12 V/μs
Gain Bandwidth Product (GBP) 24MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 23μV
Operating Supply Current 1.7mA
Channel Output Current 150mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 008533-AD8615AUJZ-REEL7
Family Name AD8615
Introduction Date June 03, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LMV2011MFX;  LMV2011MF;   LMV2011MFXHALF; 
The AD8615AUJZ-REEL7 General Purpose amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as 2.7 V and up to 5.5 V. It is available in a TSOT-23-5 package, mounted by SMD (SMT). The AD8615AUJZ-REEL7 provides the temperature range of -40°C to 125°C , 0.2pA input bias current,12 V/μs slew rate, 23μV input offset voltage and 1.7mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 12 V/μs
Gain Bandwidth Product (GBP) 24MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 23μV
Operating Supply Current 1.7mA
Channel Output Current 150mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 008533-AD8615AUJZ-REEL7
Family Name AD8615
Introduction Date June 03, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LMV2011MFX;  LMV2011MF;   LMV2011MFXHALF; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD8615AUJZ-REEL7
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
AD8615AUJZ-REEL7 Price

AD8615AUJZ-REEL7 Datasheet
AD8615AUJZ-REEL7 Application

AD8615AUJZ-REEL7 Replacement
AD8615AUJZ-REEL7 Pdf

AD8615AUJZ-REEL7 Pinout
AD8615AUJZ-REEL7 Image

AD8615AUJZ-REEL7 Picture
AD8615AUJZ-REEL7 In Stock

AD8615AUJZ-REEL7 Distributor
AD8615AUJZ-REEL7 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Dual 4-channel analog multiplexer/demultiplexer
TVS DIODE 40.2VWM 64.8VC SMC
2260
IC MCU 8BIT 1KB FLASH 8SOIC
130
4-channel LED Driver for High Brightness LEDs
23
LED RED CLEAR 1208 SMD
110
LMC7221 Tiny CMOS Comparator with Rail-To-Rail Input and Open Drain Output | IC COMPAR TNY CMOS RR IN 8-SOIC
322

Top Sellers