Search
Filters

ADA4000-1ARZ

Part No : ADA4000-1ARZ
Manufacturer : Analog Devices Inc.
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP JFET 5MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
€1.759
€43.968
60+
€1.488
€89.268
90+
€1.443
€129.877
125+
€1.398
€174.688
160+
€1.353
€216.445
215+
€1.218
€261.818
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,729 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 20 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 5pA
Voltage - Input Offset 200μV
Operating Supply Current 1.35mA
Channel Output Current 28mA
Supply Voltage - Operating 8 V to 36 V, ±4 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 122161-ADA4000-1ARZ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
The ADA4000-1ARZ J-FET amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as 8 V and up to 36 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The ADA4000-1ARZ provides the temperature range of -40°C to 125°C , 5pA input bias current,20 V/μs slew rate, 200μV input offset voltage and 1.35mA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 20 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 5pA
Voltage - Input Offset 200μV
Operating Supply Current 1.35mA
Channel Output Current 28mA
Supply Voltage - Operating 8 V to 36 V, ±4 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 122161-ADA4000-1ARZ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADA4000-1ARZ
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
ADA4000-1ARZ Price

ADA4000-1ARZ Datasheet
ADA4000-1ARZ Application

ADA4000-1ARZ Replacement
ADA4000-1ARZ Pdf

ADA4000-1ARZ Pinout
ADA4000-1ARZ Image

ADA4000-1ARZ Picture
ADA4000-1ARZ In Stock

ADA4000-1ARZ Distributor
ADA4000-1ARZ Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.8V 0.2A 6SON
335
Shielded Power Inductors
19
Voltage regulator diodes
1608 Size, 0.8mm Thickness, Leadless Chip LED Devices
209
CONVERTER DC/DC 12V 15W OUT
12
MOSFET N-CH 600V 16A TO-220
63
RECEIVER REMOTE CTRL 40.0KHZ TOP
79
TRIPLE DIFFUSED PLANER TYPE HIGH VOLTAGE HIGH SPEED SWITCHING
703