Search
Filters

BA4558

Part No : BA4558
Manufacturer : Rohm Semiconductor
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 2MHZ 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,613 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 2MHz
Current - Input Bias 60nA
Voltage - Input Offset 500μV
Operating Supply Current 3mA
Channel Output Current 10mA
Supply Voltage - Operating 8 V to 30 V, ±4 V to 15 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 049116-BA4558
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TLE2062IP;  HA17082PS;   HA17082PS-E; BA4558;  
The BA4558 General Purpose amplifier, manufactured by Rohm Semiconductor, optimized for voltage operation as low as 8 V and up to 30 V. It is available in a 8-MSOP package, mounted by SMD (SMT). The BA4558 provides the temperature range of -40°C to 105°C , 60nA input bias current,1 V/μs slew rate, 500μV input offset voltage and 3mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 2MHz
Current - Input Bias 60nA
Voltage - Input Offset 500μV
Operating Supply Current 3mA
Channel Output Current 10mA
Supply Voltage - Operating 8 V to 30 V, ±4 V to 15 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 049116-BA4558
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TLE2062IP;  HA17082PS;   HA17082PS-E; BA4558;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BA4558
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
BA4558 Price

BA4558 Datasheet
BA4558 Application

BA4558 Replacement
BA4558 Pdf

BA4558 Pinout
BA4558 Image

BA4558 Picture
BA4558 In Stock

BA4558 Distributor
BA4558 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
High Frequency Amplifier Applications
73
IC FPGA 185 I/O 256FBGA
201
128K x 32 SYNCHRONOUS PIPELINED STATIC RAM
7
IC REG LDO 5V/ADJ 0.2A 8-SOIC
63
TRANSFORMER MODULE GIGABIT 1PORT
251
MOSFET P-CH 20V 3.7A SOT23-3

Top Sellers