WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

BUF634F/500

Part No :
BUF634F/500
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP BUFFER 180MHZ DDPAK
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
7+
€6.8790
€48.152
16+
€5.6760
€90.809
25+
€5.5040
€137.594
34+
€5.3310
€181.257
44+
€5.1590
€227.011
58+
€4.6440
€269.353
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 7 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 2000 V/μs
-3db Bandwidth 180MHz
Current - Input Bias 5μA
Voltage - Input Offset 30mV
Operating Supply Current 15mA
Channel Output Current 250mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 140774-BUF634F/500
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
Application Field Used in Imaging, Video & Vision, Motor Drive & Control, Test & Measurement, Industrial
The BUF634F/500 Buffer amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.5 V and up to 36 V. It is available in a DDPAK/TO-263-5 package, mounted by SMD (SMT). The BUF634F/500 provides the temperature range of -40°C to 85°C , 5μA input bias current,2000 V/μs slew rate, 30mV input offset voltage and 15mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 2000 V/μs
-3db Bandwidth 180MHz
Current - Input Bias 5μA
Voltage - Input Offset 30mV
Operating Supply Current 15mA
Channel Output Current 250mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 140774-BUF634F/500
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
Application Field Used in Imaging, Video & Vision, Motor Drive & Control, Test & Measurement, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BUF634F/500
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
BUF634F/500 Price

BUF634F/500 Datasheet
BUF634F/500 Application

BUF634F/500 Replacement
BUF634F/500 Pdf

BUF634F/500 Pinout
BUF634F/500 Image

BUF634F/500 Picture
BUF634F/500 In Stock

BUF634F/500 Distributor
BUF634F/500 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Y/C/RGB/D for PAL/NTSC/SECAM Color TVs
1013
IC MULTIPLEXER 8X1 16TSSOP
245
TRANS PNP DARL 80V 2A TO-220
26
Fixed-Negative-Voltage Regulator
378
Voltage Detector Series with Programmable Delay
72
LM4050/LM4050Q Precision Micropower Shunt Voltage Reference
200
IC REG BUCK ADJ 3A SPAK-7
4

Top Sellers