WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

BUF634PG4

Part No :
BUF634PG4
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP BUFFER 180MHZ 8DIP
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
5+
€9.8860
€49.431
11+
€8.1570
€89.725
17+
€7.9090
€134.460
24+
€7.6620
€183.888
31+
€7.4150
€229.852
41+
€6.6730
€273.602
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,958 pieces can ship immediately
MOQ: 5 pcs
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
Fake Threat In the Open Market 66 pct.
Popularity High
Is this a common-used part? Yes
Case / Package 8-PDIP
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C
Channel Output Current 250mA
Operating Supply Current 15mA
Voltage - Input Offset 30mV
Current - Input Bias 5μA
-3db Bandwidth 180MHz
Slew Rate 2000 V/μs
Number of Circuits 1
Amplifier Type Buffer
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Win Source Part Number 083106-BUF634PG4
Application Field Used in Multimedia, Clock & Timing, Communications & Networking
The BUF634PG4 Buffer amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.5 V and up to 36 V. It is available in a 8-PDIP package, mounted by Through Hole. The BUF634PG4 provides the temperature range of -40°C to 85°C , 5μA input bias current,2000 V/μs slew rate, 30mV input offset voltage and 15mA operating supply current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 66 pct.
Popularity High
Is this a common-used part? Yes
Case / Package 8-PDIP
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C
Channel Output Current 250mA
Operating Supply Current 15mA
Voltage - Input Offset 30mV
Current - Input Bias 5μA
-3db Bandwidth 180MHz
Slew Rate 2000 V/μs
Number of Circuits 1
Amplifier Type Buffer
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Win Source Part Number 083106-BUF634PG4
Application Field Used in Multimedia, Clock & Timing, Communications & Networking
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BUF634PG4
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
BUF634PG4 Price

BUF634PG4 Datasheet
BUF634PG4 Application

BUF634PG4 Replacement
BUF634PG4 Pdf

BUF634PG4 Pinout
BUF634PG4 Image

BUF634PG4 Picture
BUF634PG4 In Stock

BUF634PG4 Distributor
BUF634PG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
10-PIN, 24-BIT, 192KHz STEREO D/A CONVERTER
40
IC ADC 16BIT 80MSPS 40QFN / 1-Channel Single ADC Pipelined 80Msps 16-bit Parallel 40-Pin QFN EP Tube
110
POWER TRANSISTORS(3A,140V,25W)
1
NPN/PNP resistor-equipped transistors R1 = 22 kW, R2 = 47 kW
202
-2.5A, -200V, 1.5 Ohm, P-Channel Power MOSFETs
IC SDRAM 1GBIT 167MHZ 66TSOP
3
3 TO 5.5V, 400KBPS, RS-232 TRANSCEIVER WITH AUTO-POWERDOWN
100

Top Sellers