Search
Filters

BUF634T

IC OPAMP BUFFER 180MHZ TO220-5
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
10+
$7.133
$71.330
20+
$5.631
$112.620
60+
$5.068
$304.080
Availability: 2 In Stock
This product has a minimum quantity of 10
The BUF634T Buffer amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.5 V and up to 36 V. It is available in a TO-220-5 package, mounted by Through Hole. The BUF634T provides the temperature range of -40°C to 85°C , 5μA input bias current,2000 V/μs slew rate, 30mV input offset voltage and 15mA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 2000 V/μs
-3db Bandwidth 180MHz
Current - Input Bias 5μA
Voltage - Input Offset 30mV
Operating Supply Current 15mA
Channel Output Current 250mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package TO-220-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 012369-BUF634T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 2000 V/μs
-3db Bandwidth 180MHz
Current - Input Bias 5μA
Voltage - Input Offset 30mV
Operating Supply Current 15mA
Channel Output Current 250mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package TO-220-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 012369-BUF634T
BUF634T Price

BUF634T Datasheet
BUF634T Application

BUF634T Replacement
BUF634T Pdf

BUF634T Pinout
BUF634T Image

BUF634T Picture
BUF634T In Stock

BUF634T Distributor
BUF634T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC MUX CMOS ANG DUAL 8CH 16DIP
3120
Fast-Recovery Rectifier Diodes
15000
IC GATE AND 1CH 2-INP SOT-5
350
4 CHANNEL DS3/E3/STS-1 LINE INTERFACE UNIT
24
Band-pass filter for spectrum analyzer
750
HIGH-SPEED QUAD DIGITAL ISOLATORS
13