Search
Filters

BUF634TG3

Part No :
BUF634TG3
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP BUFFER 180MHZ TO220-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 2000 V/μs
-3db Bandwidth 180MHz
Current - Input Bias 5μA
Voltage - Input Offset 30mV
Operating Supply Current 15mA
Channel Output Current 250mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 083107-BUF634TG3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
The BUF634TG3 Buffer amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.5 V and up to 36 V. It is available in a TO-220-5 package, mounted by Through Hole. The BUF634TG3 provides the temperature range of -40°C to 85°C , 5μA input bias current,2000 V/μs slew rate, 30mV input offset voltage and 15mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 2000 V/μs
-3db Bandwidth 180MHz
Current - Input Bias 5μA
Voltage - Input Offset 30mV
Operating Supply Current 15mA
Channel Output Current 250mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 083107-BUF634TG3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BUF634TG3
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
BUF634TG3 Price

BUF634TG3 Datasheet
BUF634TG3 Application

BUF634TG3 Replacement
BUF634TG3 Pdf

BUF634TG3 Pinout
BUF634TG3 Image

BUF634TG3 Picture
BUF634TG3 In Stock

BUF634TG3 Distributor
BUF634TG3 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC CLOCK MULT ZD STD DRV 16-SOIC
310
CAP ALUM 100UF 20% 35V SMD
5182
Current Mode PWM Controller
345
IC MCU 8BIT 14KB FLASH 20QFN
8
1.0W SURFACE MOUNT ZENER DIODE
3000
DDR2 And DDR3 Power Solution Synchronous Buck Controller With 1.5A LDO
1072

Top Sellers