Search
Filters

BUF634U

Part No :
BUF634U
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP BUFFER 180MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
7+
$7.879
$55.153
16+
$6.500
$104.000
24+
$6.304
$151.296
33+
$6.107
$201.531
43+
$5.910
$254.130
57+
$5.319
$303.183
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 120 pieces can ship immediately
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 2000 V/μs
-3db Bandwidth 180MHz
Current - Input Bias 5μA
Voltage - Input Offset 30mV
Operating Supply Current 15mA
Channel Output Current 250mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 086924-BUF634U
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Test & Measurement, Imaging, Video & Vision
The BUF634U Buffer amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.5 V and up to 36 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The BUF634U provides the temperature range of -40°C to 85°C , 5μA input bias current,2000 V/μs slew rate, 30mV input offset voltage and 15mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 2000 V/μs
-3db Bandwidth 180MHz
Current - Input Bias 5μA
Voltage - Input Offset 30mV
Operating Supply Current 15mA
Channel Output Current 250mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 086924-BUF634U
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Test & Measurement, Imaging, Video & Vision
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BUF634U
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
BUF634U Price

BUF634U Datasheet
BUF634U Application

BUF634U Replacement
BUF634U Pdf

BUF634U Pinout
BUF634U Image

BUF634U Picture
BUF634U In Stock

BUF634U Distributor
BUF634U Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Serially Programmable Clock Source | IC SRL PROGR CLK SOURCE 16-SOIC
15
High-Speed USB 2.0 (480Mbps) Multiplexer | IC USB SWITCH DUAL SPDT 10MSOP
2
IC RF TXRX ISM>1GHZ 20-VFQFN
170
TRANS RF LDMOS 350W 50V
8
Quad 2-Input Exclusive OR Gate | IC GATE XOR 4CH 2-INP 14TSSOP
4
200MHz Amplifiers
50

Top Sellers