Search
Filters

BUF634U/2K5

Part No :
BUF634U/2K5
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP BUFFER 180MHZ 8SOIC / Op Amp Single GP ±18V/36V 8-Pin SOIC T/R
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 2000 V/μs
-3db Bandwidth 180MHz
Current - Input Bias 5μA
Voltage - Input Offset 30mV
Operating Supply Current 15mA
Channel Output Current 250mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 012370-BUF634U/2K5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Family Name BUF634
Introduction Date December 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
CA3140AE;  LT1010CDD#PBF;  LT1970CFE#TRPBF;  LT1010CDD#TR; 
The BUF634U/2K5 Buffer amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.5 V and up to 36 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The BUF634U/2K5 provides the temperature range of -40°C to 85°C , 5μA input bias current,2000 V/μs slew rate, 30mV input offset voltage and 15mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 2000 V/μs
-3db Bandwidth 180MHz
Current - Input Bias 5μA
Voltage - Input Offset 30mV
Operating Supply Current 15mA
Channel Output Current 250mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 012370-BUF634U/2K5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Family Name BUF634
Introduction Date December 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
CA3140AE;  LT1010CDD#PBF;  LT1970CFE#TRPBF;  LT1010CDD#TR; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BUF634U/2K5
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
BUF634U/2K5 Price

BUF634U/2K5 Datasheet
BUF634U/2K5 Application

BUF634U/2K5 Replacement
BUF634U/2K5 Pdf

BUF634U/2K5 Pinout
BUF634U/2K5 Image

BUF634U/2K5 Picture
BUF634U/2K5 In Stock

BUF634U/2K5 Distributor
BUF634U/2K5 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC I2C SMBUS SWITCH 4CH 20-VQFN
HIGH POWER SWITCHING USE
30
IC OP AMP R-R SNGL 14TSSOP
619
IC RF AMP AM FM 162.5MHZ 24TQFN
58
Silicon Diffused Power Transistor
10
IC MPU/RESET CIRC 2.19V SC70-3
3904
2-4 Cell Li+ Battery SMBus Charge Controller with N-Channel Power MOSFET Selector and Advanced Circuit Protection
5

Top Sellers