Search
Filters

EL2480CS

Part No :
EL2480CS
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP CFA 250MHZ 14SOIC
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 68 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type Current Feedback
Number of Circuits 4
Slew Rate 1200 V/μs
-3db Bandwidth 250MHz
Current - Input Bias 16μA
Voltage - Input Offset 2.5mV
Operating Supply Current 3mA
Channel Output Current 55mA
Supply Voltage - Operating 3 V to 12 V, ±1.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 143589-EL2480CS
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Quantity per package 55
The EL2480CS Current Feedback amplifier, manufactured by Intersil, optimized for voltage operation as low as 3 V and up to 12 V. It is available in a 14-SOIC package, mounted by SMD (SMT). The EL2480CS provides the temperature range of -40°C to 85°C , 16μA input bias current,1200 V/μs slew rate, 2.5mV input offset voltage and 3mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type Current Feedback
Number of Circuits 4
Slew Rate 1200 V/μs
-3db Bandwidth 250MHz
Current - Input Bias 16μA
Voltage - Input Offset 2.5mV
Operating Supply Current 3mA
Channel Output Current 55mA
Supply Voltage - Operating 3 V to 12 V, ±1.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 143589-EL2480CS
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Quantity per package 55
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EL2480CS
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
EL2480CS Price

EL2480CS Datasheet
EL2480CS Application

EL2480CS Replacement
EL2480CS Pdf

EL2480CS Pinout
EL2480CS Image

EL2480CS Picture
EL2480CS In Stock

EL2480CS Distributor
EL2480CS Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
High-speed operation DC to 150 Mbps No start-up initialization required
218
PANEL INNER 17X9" WHITE
1019
LinCMOSE PRECISION QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
87
32,768 WORD-8 BIT STATIC RAM
9
IC REG BUCK ADJ 2A SYNC 12MSOP / Conv DC-DC 2.7V to 17V Synchronous Step Down Single-Out 0.6V to 17V 2A 12-Pin MSOP EP Tube
62
Side View and Thin Flat Type Infrared Emitting Diode
241

Top Sellers