Search
Filters

EL5144CWZ-T7

IC OPAMP VFB 60MHZ RRO SOT23-5
Manufacturer: Intersil
rohs
Availability: 14,785 In Stock
The EL5144CWZ-T7 Voltage Feedback amplifier, manufactured by Intersil, optimized for voltage operation as low as 4.75 V and up to 5.25 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The EL5144CWZ-T7 provides the temperature range of -40°C to 85°C , 2nA input bias current,200 V/μs slew rate, 25mV input offset voltage and 7mA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 200 V/μs
Gain Bandwidth Product (GBP) 60MHz
-3db Bandwidth 100MHz
Current - Input Bias 2nA
Voltage - Input Offset 25mV
Operating Supply Current 7mA
Channel Output Current 120mA
Supply Voltage - Operating 4.75 V to 5.25 V, ±2.38 V to 2.63 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 104858-EL5144CWZ-T7
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 200 V/μs
Gain Bandwidth Product (GBP) 60MHz
-3db Bandwidth 100MHz
Current - Input Bias 2nA
Voltage - Input Offset 25mV
Operating Supply Current 7mA
Channel Output Current 120mA
Supply Voltage - Operating 4.75 V to 5.25 V, ±2.38 V to 2.63 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 104858-EL5144CWZ-T7
EL5144CWZ-T7 Price

EL5144CWZ-T7 Datasheet
EL5144CWZ-T7 Application

EL5144CWZ-T7 Replacement
EL5144CWZ-T7 Pdf

EL5144CWZ-T7 Pinout
EL5144CWZ-T7 Image

EL5144CWZ-T7 Picture
EL5144CWZ-T7 In Stock

EL5144CWZ-T7 Distributor
EL5144CWZ-T7 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Half-Bridge N-Channel MOSFET Driver for DC/DC Conversion
2628
±300°/sec Yaw Rate Gyro
930
1.5 A, Very Low-Dropout (VLDO) Fast Transient Response Regulator Series
8262
IC 10 BIT 12.5US DAC S/O 8-DIP
7123